20mA 无色透明透镜 800mcd~1100mcd 522nm~531nm -40°C~+85°C Emerald 130° 100mW 2.7V~3.2V 0805 Light Emitting Diodes (LED) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | ORH-G35A |
| Product Name | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Type | Emerald |
| Peak Wavelength | 522 to 531 nm (5220 to 5310 Å) |
| Viewing Angle | 130 degrees |