Orange Research, Inc. Loop-Powered DP Transmitter

Description
Features Two-wire connection 2% FS accuracy With or without indicators Our new two-wire, loop-powered transmitter offers users more flexibility. Because there is no need to bring external power to the unit, installation time and cost are reduced. Offered on: >> Differential pressure (with indicator option) >> Flow (with indicator option) A 4-20 mA (two wire) output is available for loop-powered installations, which offers the user the most savings in installation. A 0-5 VDC (three or four wire) output also is available as standard. The input voltage is 9-35 VDC. The transmitters are built on the same pressure body as our high line pressure (to 5,000 psi) gauges and switches. Select from many different pressure ranges (0-5" H2O to 0-1000 psid) and flow ranges (0-1 GPM to 0-10 GPM). Built for difficult industrial applications, a weatherproof enclosure protects the electronics with Class 1, Div. 1&2, Nema 4X and IP65 ratings. A 7/8" (22 mm) knockout is standard for 1/2" conduit connections.
Description
Features Two-wire connection 2% FS accuracy With or without indicators Our new two-wire, loop-powered transmitter offers users more flexibility. Because there is no need to bring external power to the unit, installation time and cost are reduced. Offered on: >> Differential pressure (with indicator option) >> Flow (with indicator option) A 4-20 mA (two wire) output is available for loop-powered installations, which offers the user the most savings in installation. A 0-5 VDC (three or four wire) output also is available as standard. The input voltage is 9-35 VDC. The transmitters are built on the same pressure body as our high line pressure (to 5,000 psi) gauges and switches. Select from many different pressure ranges (0-5" H2O to 0-1000 psid) and flow ranges (0-1 GPM to 0-10 GPM). Built for difficult industrial applications, a weatherproof enclosure protects the electronics with Class 1, Div. 1&2, Nema 4X and IP65 ratings. A 7/8" (22 mm) knockout is standard for 1/2" conduit connections.

Suppliers

Company
Product
Description
Supplier Links
Loop-Powered DP Transmitter -  - Orange Research, Inc.
Milford, CT, USA
Loop-Powered DP Transmitter
Loop-Powered DP Transmitter
Features Two-wire connection 2% FS accuracy With or without indicators Our new two-wire, loop-powered transmitter offers users more flexibility. Because there is no need to bring external power to the unit, installation time and cost are reduced. Offered on: >> Differential pressure (with indicator option) >> Flow (with indicator option) A 4-20 mA (two wire) output is available for loop-powered installations, which offers the user the most savings in installation. A 0-5 VDC (three or four wire) output also is available as standard. The input voltage is 9-35 VDC. The transmitters are built on the same pressure body as our high line pressure (to 5,000 psi) gauges and switches. Select from many different pressure ranges (0-5" H2O to 0-1000 psid) and flow ranges (0-1 GPM to 0-10 GPM). Built for difficult industrial applications, a weatherproof enclosure protects the electronics with Class 1, Div. 1&2, Nema 4X and IP65 ratings. A 7/8" (22 mm) knockout is standard for 1/2" conduit connections.

Features

  • Two-wire connection
  • 2% FS accuracy
  • With or without indicators

Our new two-wire, loop-powered transmitter offers users more flexibility. Because there is no need to bring external power to the unit, installation time and cost are reduced.

Offered on:

>> Differential pressure (with indicator option)

>> Flow (with indicator option)

A 4-20 mA (two wire) output is available for loop-powered installations, which offers the user the most savings in installation. A 0-5 VDC (three or four wire) output also is available as standard. The input voltage is 9-35 VDC.

The transmitters are built on the same pressure body as our high line pressure (to 5,000 psi) gauges and switches. Select from many different pressure ranges (0-5" H2O to 0-1000 psid) and flow ranges (0-1 GPM to 0-10 GPM).

Built for difficult industrial applications, a weatherproof enclosure protects the electronics with Class 1, Div. 1&2, Nema 4X and IP65 ratings. A 7/8" (22 mm) knockout is standard for 1/2" conduit connections.

Supplier's Site

Technical Specifications

  Orange Research, Inc.
Product Category Pressure Transmitters
Product Name Loop-Powered DP Transmitter
Signal Output Analog Voltage; Analog Current
Pressure Measurement Differential
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pirani Vacuum Gauge Digital Transmitter - VacTest DPH 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details