OptoSigma Corp. Frameless Beamsplitter Unit

Description
Frameless mounting is designed to minimize footprint space and allows the maximum front surface area of the mirror to be coated. Our high reflectivity mirrors are produced using a ceramic material. Thermal expansion ratio is equivalent to Zerodur® for maximum thermal stability. —¦The Beamplitter coating is equivalent to our ultra broadband dielectric half mirror (PSMH). —¦Fused Silica is used for our beamsplitters. It is to minimize transmitted wavefront error(s).
Description
Frameless mounting is designed to minimize footprint space and allows the maximum front surface area of the mirror to be coated. Our high reflectivity mirrors are produced using a ceramic material. Thermal expansion ratio is equivalent to Zerodur® for maximum thermal stability. —¦The Beamplitter coating is equivalent to our ultra broadband dielectric half mirror (PSMH). —¦Fused Silica is used for our beamsplitters. It is to minimize transmitted wavefront error(s).

Suppliers

Company
Product
Description
Supplier Links
Frameless Beamsplitter Unit -  - OptoSigma Corp.
Santa Ana, CA, USA
Frameless Beamsplitter Unit
Frameless Beamsplitter Unit
Frameless mounting is designed to minimize footprint space and allows the maximum front surface area of the mirror to be coated. Our high reflectivity mirrors are produced using a ceramic material. Thermal expansion ratio is equivalent to Zerodur® for maximum thermal stability. —¦The Beamplitter coating is equivalent to our ultra broadband dielectric half mirror (PSMH). —¦Fused Silica is used for our beamsplitters. It is to minimize transmitted wavefront error(s).

Frameless mounting is designed to minimize footprint space and allows the maximum front surface area of the mirror to be coated.
Our high reflectivity mirrors are produced using a ceramic material.
Thermal expansion ratio is equivalent to Zerodur® for maximum thermal stability.

—¦The Beamplitter coating is equivalent to our ultra broadband dielectric half mirror (PSMH).
—¦Fused Silica is used for our beamsplitters. It is to minimize transmitted wavefront error(s).

Supplier's Site

Technical Specifications

  OptoSigma Corp.
Product Category Plate Beamsplitters
Product Name Frameless Beamsplitter Unit
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Dielectric Coating
Beamsplitter Shape Square
Beamsplitter Diameter, Side Length, or Rectangular Length 49 mm (1.93 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Beam Sampler, Broadband, N-BK7, 50.8 mm, λ/10, 660-1000 nm - 20B20NC.2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.2
View Details
Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details
604 Longpass Dichroic Beamsplitter - 7126 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
Fresnel Beamsplitter - PR 757 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details