Optoma PT110 100 LED Lumens 1000:1 WVGA DLP
Parents! Prepare to bring the fun back to family time! The Optoma PT110 PlayTime projector combines all your favorite technology features into one compact, affordable projector.
Rated at 100 LED Lumens, the PT110 entertainment projector provies rich, beautiful colors without ever having to replace a lamp! LED technology ensures that your projector provides 20,000+ hours of bright, family fun while also reducing the weight making this projector one of our most portable yet! At just 1.9 pounds, the PT110 travel projector can easily be moved from room to room or even taken along for family vacations, making it the perfect addition to your child's playroom.
Widescreen images and a variety of connectivity options make the PT110 the perfect choice for video games, movies, photo sharing, YouTube watching and more! The PT110 easily connects to a variety of devices including, computers, smartphones, game consoles, video cameras, Blu-Ray players and more.
Gather your family around the enormous 140" screen for hours of entertainment with the PT110 PlayTime projector.
At a Glance: Turn Any Room into a Playroom
Widescreen images extend the excitement of any game or movie
LED light source provides rich, beautiful colors with no lamps to buy or replace
Project content from your favorite game console, computer, Blu-Ray player, tablet, smartphone, etc.
Lightweight and portable for viewing anywhere
Flexibility and Projection Quality in a Compact Package
The PT110 is designed with LED technology, a lamp-free technology that ensures optimal brightness at a fraction of the power consumption of traditional lamp-based projectors. LED brightness lets users create large images in rooms with more light while still allowing for easy viewing. With a wider color gamut than standard lamp projectors, the PT110 delivers more vivid colors.
With a native resolution of WVGA (854 x 480), this travel projector creates crisp, clear widescreen images of up to 140 inches (diagonal) on most surfaces. This DLP entertainment projector allows families and children to easily watch movies (with 1000:1 contrast ratio). A bonus built-in 3-watt speaker makes this the perfect package for entertainment at home and on-the-go.
The PT110 PlayTime projector makes movie nights, head to head gaming and photo sharing easy and more fun than ever! Easily connect a variety of devices including computers, game consoles, video cameras, Blu-Ray players and more to the PT110 entertainment projector for instant fun! Share vacation pictures straight from your smartphone or stream video from YouTube with images to 140 inches (diagonal) so the whole family can enjoy. Best yet, at less than 2 pounds, this travel projector is ultra portable for easy transportation from room to room or even as a take-along for family vacations. Bring family nights back with the PT110 PlayTime projector.
LED Design Advantage
The PT110's LED technology delivers the brightest picture with low power consumption and silent operation. The same LED technology provides richer, more saturated colors for a more lifelike video and gaming experience.
The LED PT110 travel projector is much lighter in weight than traditional lamp-based projectors making ultra portablable for on-the-go entertainment.
The LED-based design is environmentally friendly with low power usage and the elimination of mercury and other hazardous materials which allows for cool operation, making it safe and easy to operate for children.
The PT110's LED light source has an estimated lifetime of more than 20,000 hours (equivalent to using the projector four hours every day for over thirteen years, the full life of the projector). LED is incredibly cost effective compared to lamp-based projectors making it the perfect choice for families. For example, users with a lamp-based projector would have to replace the lamp in the projector at least four times over 20,000 hours of usage – at a cost of over $800, compared to the completely maintenance-free LED technology.
Leading the DLP Market in the Americas
Optoma Technology is the leading manufacturer of Texas Instrument's DLP® projectors in North and South America. TI's DLP features multi-color processing to produce accurate and vibrant colors on the screen.
Optoma's product line offers products designed to meet the needs of any kind of user, from mobile professionals, gamers and home theaters to much larger theater installations. Designed and built to deliver reliability, usability and image quality, Optoma projectors help users get the most out of their digital content, encourage collaboration and communicate clearly and effectively. Optoma projectors are designed to provide the features that you need today and a path to grow into other capabilities as you need them.
Green by Design
As part of the Optoma ProJect Green™ program, Optoma's PlayTime gaming and entertainment projectors, which incorporate LED technology, have been designed and manufactured for eco-friendliness.
These projectors:
Are designed to be compact and lightweight, which ensures a reduction in the production of green house gas emissions during transportation.
Incorporate an LED light source. LED lamps last 20,000 (or 9.6 years of 40 hour per week use) for long life. LEDs produce less heat and consume less power compared to traditional projector lamps for excellent energy savings.
Are packaged for eco-friendliness. Optoma uses minimal packaging to create a smaller ecological footprint at disposal. The entire package is recyclable.
Designed for large group viewing (Up to 300” screen size)
Comply with RoHS standards by eliminating lead and other hazard materials.
What's in the box:
This package includes the Optoma PT110 PlayTime projector, AC power adapter, composite RCA cable, user's manual and warranty card.
Connectivity Chart
Widescreen images extend the excitement of any game or movie
LED light source provides rich, beautiful colors with no lamps to buy or replace
Project content from your favorite game console, computer, Blu-Ray player, tablet, smartphone, etc.
Lightweight and portable for viewing anywhere
Optoma PT110 100 LED Lumens 1000:1 WVGA DLP
Parents! Prepare to bring the fun back to family time! The Optoma PT110 PlayTime projector combines all your favorite technology features into one compact, affordable projector.
Rated at 100 LED Lumens, the PT110 entertainment projector provies rich, beautiful colors without ever having to replace a lamp! LED technology ensures that your projector provides 20,000+ hours of bright, family fun while also reducing the weight making this projector one of our most portable yet! At just 1.9 pounds, the PT110 travel projector can easily be moved from room to room or even taken along for family vacations, making it the perfect addition to your child's playroom.
Widescreen images and a variety of connectivity options make the PT110 the perfect choice for video games, movies, photo sharing, YouTube watching and more! The PT110 easily connects to a variety of devices including, computers, smartphones, game consoles, video cameras, Blu-Ray players and more.
Gather your family around the enormous 140" screen for hours of entertainment with the PT110 PlayTime projector.
At a Glance: Turn Any Room into a Playroom
- Widescreen images extend the excitement of any game or movie
- LED light source provides rich, beautiful colors with no lamps to buy or replace
- Project content from your favorite game console, computer, Blu-Ray player, tablet, smartphone, etc.
- Lightweight and portable for viewing anywhere
Flexibility and Projection Quality in a Compact Package
The PT110 is designed with LED technology, a lamp-free technology that ensures optimal brightness at a fraction of the power consumption of traditional lamp-based projectors. LED brightness lets users create large images in rooms with more light while still allowing for easy viewing. With a wider color gamut than standard lamp projectors, the PT110 delivers more vivid colors.
With a native resolution of WVGA (854 x 480), this travel projector creates crisp, clear widescreen images of up to 140 inches (diagonal) on most surfaces. This DLP entertainment projector allows families and children to easily watch movies (with 1000:1 contrast ratio). A bonus built-in 3-watt speaker makes this the perfect package for entertainment at home and on-the-go.
The PT110 PlayTime projector makes movie nights, head to head gaming and photo sharing easy and more fun than ever! Easily connect a variety of devices including computers, game consoles, video cameras, Blu-Ray players and more to the PT110 entertainment projector for instant fun! Share vacation pictures straight from your smartphone or stream video from YouTube with images to 140 inches (diagonal) so the whole family can enjoy. Best yet, at less than 2 pounds, this travel projector is ultra portable for easy transportation from room to room or even as a take-along for family vacations. Bring family nights back with the PT110 PlayTime projector.
LED Design Advantage
The PT110's LED technology delivers the brightest picture with low power consumption and silent operation. The same LED technology provides richer, more saturated colors for a more lifelike video and gaming experience.
The LED PT110 travel projector is much lighter in weight than traditional lamp-based projectors making ultra portablable for on-the-go entertainment.
The LED-based design is environmentally friendly with low power usage and the elimination of mercury and other hazardous materials which allows for cool operation, making it safe and easy to operate for children.
The PT110's LED light source has an estimated lifetime of more than 20,000 hours (equivalent to using the projector four hours every day for over thirteen years, the full life of the projector). LED is incredibly cost effective compared to lamp-based projectors making it the perfect choice for families. For example, users with a lamp-based projector would have to replace the lamp in the projector at least four times over 20,000 hours of usage – at a cost of over $800, compared to the completely maintenance-free LED technology.
Leading the DLP Market in the Americas
Optoma Technology is the leading manufacturer of Texas Instrument's DLP® projectors in North and South America. TI's DLP features multi-color processing to produce accurate and vibrant colors on the screen.
Optoma's product line offers products designed to meet the needs of any kind of user, from mobile professionals, gamers and home theaters to much larger theater installations. Designed and built to deliver reliability, usability and image quality, Optoma projectors help users get the most out of their digital content, encourage collaboration and communicate clearly and effectively. Optoma projectors are designed to provide the features that you need today and a path to grow into other capabilities as you need them.
Green by Design
As part of the Optoma ProJect Green™ program, Optoma's PlayTime gaming and entertainment projectors, which incorporate LED technology, have been designed and manufactured for eco-friendliness.
These projectors:
- Are designed to be compact and lightweight, which ensures a reduction in the production of green house gas emissions during transportation.
- Incorporate an LED light source. LED lamps last 20,000 (or 9.6 years of 40 hour per week use) for long life. LEDs produce less heat and consume less power compared to traditional projector lamps for excellent energy savings.
- Are packaged for eco-friendliness. Optoma uses minimal packaging to create a smaller ecological footprint at disposal. The entire package is recyclable.
- Designed for large group viewing (Up to 300” screen size)
- Comply with RoHS standards by eliminating lead and other hazard materials.
What's in the box:
This package includes the Optoma PT110 PlayTime projector, AC power adapter, composite RCA cable, user's manual and warranty card.
Connectivity Chart
- Widescreen images extend the excitement of any game or movie
- LED light source provides rich, beautiful colors with no lamps to buy or replace
- Project content from your favorite game console, computer, Blu-Ray player, tablet, smartphone, etc.
- Lightweight and portable for viewing anywhere