The 11,000-lumen NEC PH1000U professional installation projector offers a unique 3-chip DLP system that creates quality, larger-than-life images under virtually any operating condition to take on the most demanding integration projects. Perfect for large venues or high ambient lighting conditions, it supports multiple input cards and includes Open Pluggable Specification (OPS), the first industry-wide standardization in option slots to simplify installation, use and maintenance while offering input flexibility. Its Integrated Device Technology HQV is a high-performance video processing/scaling system designed for computer signals, standard or high-definition video. The PH1000U is ideal for higher education, house of worship, corporate and retail environments.
3-chip DLP with dual UHP lamps
HD/SD SDI input card using OPS technology
Stacking correction capabilities (up to four projectors) allows the projectors to boost an image's brightness up to 44,000 lumens
Complete line of (5) bayonet-style lenses with built-in lens memory, powered zoom, focus and lens shift
HQV technology delivers superior home theater video processing
HDMI input connects you to high-definition sources
Integrated RJ-45 and/or optional wireless LAN quickly connects to the LAN for control or image transmission using Windows Network Projector and/or Remote Desktop
The 11,000-lumen NEC PH1000U professional installation projector offers a unique 3-chip DLP system that creates quality, larger-than-life images under virtually any operating condition to take on the most demanding integration projects. Perfect for large venues or high ambient lighting conditions, it supports multiple input cards and includes Open Pluggable Specification (OPS), the first industry-wide standardization in option slots to simplify installation, use and maintenance while offering input flexibility. Its Integrated Device Technology HQV is a high-performance video processing/scaling system designed for computer signals, standard or high-definition video. The PH1000U is ideal for higher education, house of worship, corporate and retail environments.
- 3-chip DLP with dual UHP lamps
- HD/SD SDI input card using OPS technology
- Stacking correction capabilities (up to four projectors) allows the projectors to boost an image's brightness up to 44,000 lumens
- Complete line of (5) bayonet-style lenses with built-in lens memory, powered zoom, focus and lens shift
- HQV technology delivers superior home theater video processing
- HDMI input connects you to high-definition sources
- Integrated RJ-45 and/or optional wireless LAN quickly connects to the LAN for control or image transmission using Windows Network Projector and/or Remote Desktop