With the Optoma PK102 pocket projector, add pizzazz to your life with new ways to share content both cool and critical. Easily connects to your favorite personal media player and features 4GB of internal memory – enough to hold up to 6000 pictures or 8 hours of video. You can even display right from your laptop’s VGA connection. Fitting in the palm of your hand, the truly portable, battery-operated PK102 is perfect for sharing photos, videos and other images wherever you go!
Truly portable - pocket-sized, lightweight and rechargeable
VGA cable adapter included – connect to PCs and laptops to make an impact presentation on the go
Stores up to 6000 pictures or 8 hours of video on 4GB of internal memory
Project large images of up to 60” diagonal
2000:1 contrast ratio for detailed images
LED light source lasts over 20,000 hours while producing excellent color
With the Optoma PK102 pocket projector, add pizzazz to your life with new ways to share content both cool and critical. Easily connects to your favorite personal media player and features 4GB of internal memory – enough to hold up to 6000 pictures or 8 hours of video. You can even display right from your laptop’s VGA connection. Fitting in the palm of your hand, the truly portable, battery-operated PK102 is perfect for sharing photos, videos and other images wherever you go!
- Truly portable - pocket-sized, lightweight and rechargeable
- VGA cable adapter included – connect to PCs and laptops to make an impact presentation on the go
- Stores up to 6000 pictures or 8 hours of video on 4GB of internal memory
- Project large images of up to 60” diagonal
- 2000:1 contrast ratio for detailed images
- LED light source lasts over 20,000 hours while producing excellent color