Optoma PK320 Pico, 100 Lumens, 3000:1 Contrast Ratio, Mobile, Lampless Projector A Pocketful of Powerful Presentations
The Optoma PK320 combines image quality and brightness demanded by presenters and movie-lovers with a palm-sized profile that lets you take it along wherever you may need it. Whether you want to deliver wide-screen presentations, share graphics or watch a movie, Optoma’s PK320 Pico pocket projector provides projection power anywhere.
With a brightness of 100 ANSI Lumens and projecting images of up to 150 inches, the PK320 extends the functionality and usability of Optoma’s Pico line, allowing users to project in more situations. This product, which incorporates a cool metallic look, provides easy and flexible connectivity to a broad range of sources, including tablets, iPhones, DVD players, laptop computers, set top boxes and more.
Featuring Native widescreen WVGA resolution, the PK320 lets you enjoy unlimited content playback at your fingertips with the on-board office viewer, microSD card slot, and HDMI and VGA connectivity. The PK320, which comes complete with a remote control, projects natively at 854x480 resolution and weighs in at half a pound.
Features:
PC Free with Microsoft Office Reader and 2GB memory
Truly portablePalm-sized, lightweight and rechargeable MicroSD card slot for memory expansion
100 LumensProject widescreen images of up to 150 inches diagonal
LED light source lasts over 20,000 hours while producing excellent color
Full assortment of I/O ports, including USB, VGA, HDMI and video, allow for easy connection to most analog or digital devices
Excellent Image:
Rated at 100 ANSI lumens, the PK320 is bright enough to present and share content with small groups with controlled ambient light. Standard, Bright, Movie and Eco modes provide a range of ways to achieve the experience that you want. The 16:9 aspect ratio makes this unit ideal for video presentations and movies. Project images of up to 150 inches for an immersive viewing experience. LED projection technology produces rich colors and maximizes brightness. Users can control brightness, contrast, and two color gamut settings to enhance their viewing experience.
Keep Moving:
The PK320 supports use with an AC adapter or battery power. On battery, you can achieve typical battery life of over 90 minutes in Eco mode. An optional battery pack extends projection time further and allows you to use the PK320 at full brightness for up to two hours.
Stay Connected:
A full suite of connectors on the rear of the PK320, used with adapter cables, provide a broad range of connection options. A mini-jack audio output supports the use of an external amplifier plus speakers or headphones. A micro SD slot allows for quick and easy sharing of stored videos and images and a USB Flash Memory adapter also creates a connection to USB flash drives for playback. Connect to standard HDMI output sources with an optional mini-HDMI to full-size HDMI cable. Mini and micro HDMI cables are also available for smart phones and tablets.
LED Design Advantage
The PK320's LED delivers at least 20,000 hours of use without replacing the light source. This projector is virtually without maintenance; just clean the lens periodically for best results. Meanwhile, a quiet fan ensures heat control without noise issues.
New Design Enhances Usability:
The PK320 integrates a new and innovative user interface that allows users to access key features more quickly than before. Business users can get presentations going faster than ever before, while entertainment users can access media without keeping their audiences waiting.
Instead of traditional “drill-down menu design”, the PK320 has six function keys and a home key (see picture below). Specific functions are assigned to each key and those functions change depending on the menu level. This gives users single-key access in order to directly access often-used functions rather than pressing two, three or more buttons. This feature, which enhances ease of use, is unique to Optoma.
Quick to Project PC Free:
The PK320 includes an internal Microsoft Office viewer which lets users share documents and files without a PC (PC-free operation). The viewer gives users immediate PC-free access to Microsoft PowerPoint, Word, and Excel files, as well as Adobe PDFs. As with previous generations, the PK320 also integrates movie playback.
Same Great Features as PK301:
The PK320 maintains many of the favorite features of the very popular PK301 including input/output options, battery technology and weight/form factor.
LED Design Advantage
The PK320’s LED technology delivers low power and silent operation. The same LED technology provides vivid color, durability and long life that make it attractive to price-sensitive small business and consumer users.
The LED light source has an estimated lifetime of more than 20,000 hours (equivalent to using the projector four hours every day for over thirteen years). LED is incredibly cost effective compared to lamp-based projectors. For example, users with a lamp-based projector would have to replace the lamp in the projector at least four times over 20,000 hours of usageat a cost of over $800, compared to the completely maintenance-free LED lamp.
The LED-based design, in addition to being environmentally friendly with low power usage and the elimination of mercury and other hazardous materials, allows for cool operation which in turn allows for the compact size.
Leading the DLP Market in the Americas
Optoma Technology is the leading manufacturer of Texas Instrument’s DLP® projectors in North and South America. TI’s DLP features multi-color processing to produce accurate and vibrant colors on the screen.
Optoma’s product line offers products designed to meet the needs of any kind of user, from mobile professionals, gamers and home theater enthusiasts including those with large-venue applications. Designed and built to deliver reliability, usability and image quality, Optoma projectors help users get the most out of their digital content, encourage collaboration and communicate clearly and effectively. Optoma projectors are designed to provide the features that you need today and a path to grow into other capabilities as you need them
Green by Design
As part of the Optoma ProJect Green™ program, Optoma’s Mobile LED projectors, which incorporate LED technology, have been designed and manufactured for eco-friendliness. These projectors:
Are designed to be compact and lightweight, which ensures a reduction in the production of green house gas emissions during transportation.
Incorporate an LED light source. LED lamps last 20,000 (or 9.6 years of 40 hour per week use) for long life. LEDs produce less heat and consume less power compared to traditional projector lamps for excellent energy savings. LEDs do not contain mercury or other environmentally hazardous materials.
Are packaged for eco-friendliness. Optoma uses minimal packaging to create a smaller ecological footprint at disposal. The entire package is recyclable. In addition, the projector’s manual is delivered in digital format on the projector’s internal memory to eliminate paper printouts.
Comply with RoHS standards by eliminating lead and other hazard materials.
What’s in the Box
This package includes the Optoma PK320 projector, universal-to-VGA cable, composite A/V cable (RCA to 2.5 mm), type A to micro USB cable, rechargeable Li-ion battery, remote control with batteries, power adapter, pouch, Quick Start card and warranty card.
Truly portable – Palm-sized, lightweight, and rechargeable
MicroSD card slot allows for memory expansion
100 Lumens - Project large widescreen images of up to 150” diagonal
LED light source lasts over 20,000 hours while producing excellent color
Full assortment of I/O ports, including USB, VGA, HDMI and video, allows for easy connection to most analog or digital devices
Optoma PK320 Pico, 100 Lumens, 3000:1 Contrast Ratio, Mobile, Lampless Projector
A Pocketful of Powerful Presentations
The Optoma PK320 combines image quality and brightness demanded by presenters and movie-lovers with a palm-sized profile that lets you take it along wherever you may need it. Whether you want to deliver wide-screen presentations, share graphics or watch a movie, Optoma’s PK320 Pico pocket projector provides projection power anywhere.
With a brightness of 100 ANSI Lumens and projecting images of up to 150 inches, the PK320 extends the functionality and usability of Optoma’s Pico line, allowing users to project in more situations. This product, which incorporates a cool metallic look, provides easy and flexible connectivity to a broad range of sources, including tablets, iPhones, DVD players, laptop computers, set top boxes and more.
Featuring Native widescreen WVGA resolution, the PK320 lets you enjoy unlimited content playback at your fingertips with the on-board office viewer, microSD card slot, and HDMI and VGA connectivity. The PK320, which comes complete with a remote control, projects natively at 854x480 resolution and weighs in at half a pound.
Features:
- PC Free with Microsoft Office Reader and 2GB memory
- Truly portablePalm-sized, lightweight and rechargeable MicroSD card slot for memory expansion
- 100 LumensProject widescreen images of up to 150 inches diagonal
- LED light source lasts over 20,000 hours while producing excellent color
- Full assortment of I/O ports, including USB, VGA, HDMI and video, allow for easy connection to most analog or digital devices
Excellent Image:
Rated at 100 ANSI lumens, the PK320 is bright enough to present and share content with small groups with controlled ambient light. Standard, Bright, Movie and Eco modes provide a range of ways to achieve the experience that you want. The 16:9 aspect ratio makes this unit ideal for video presentations and movies. Project images of up to 150 inches for an immersive viewing experience. LED projection technology produces rich colors and maximizes brightness. Users can control brightness, contrast, and two color gamut settings to enhance their viewing experience.
Keep Moving:
The PK320 supports use with an AC adapter or battery power. On battery, you can achieve typical battery life of over 90 minutes in Eco mode. An optional battery pack extends projection time further and allows you to use the PK320 at full brightness for up to two hours.
Stay Connected:
A full suite of connectors on the rear of the PK320, used with adapter cables, provide a broad range of connection options. A mini-jack audio output supports the use of an external amplifier plus speakers or headphones. A micro SD slot allows for quick and easy sharing of stored videos and images and a USB Flash Memory adapter also creates a connection to USB flash drives for playback. Connect to standard HDMI output sources with an optional mini-HDMI to full-size HDMI cable. Mini and micro HDMI cables are also available for smart phones and tablets.
LED Design Advantage
The PK320's LED delivers at least 20,000 hours of use without replacing the light source. This projector is virtually without maintenance; just clean the lens periodically for best results. Meanwhile, a quiet fan ensures heat control without noise issues.
New Design Enhances Usability:
The PK320 integrates a new and innovative user interface that allows users to access key features more quickly than before. Business users can get presentations going faster than ever before, while entertainment users can access media without keeping their audiences waiting.
Instead of traditional “drill-down menu design”, the PK320 has six function keys and a home key (see picture below). Specific functions are assigned to each key and those functions change depending on the menu level. This gives users single-key access in order to directly access often-used functions rather than pressing two, three or more buttons. This feature, which enhances ease of use, is unique to Optoma.
Quick to Project PC Free:
The PK320 includes an internal Microsoft Office viewer which lets users share documents and files without a PC (PC-free operation). The viewer gives users immediate PC-free access to Microsoft PowerPoint, Word, and Excel files, as well as Adobe PDFs. As with previous generations, the PK320 also integrates movie playback.
Same Great Features as PK301:
The PK320 maintains many of the favorite features of the very popular PK301 including input/output options, battery technology and weight/form factor.
LED Design Advantage
The PK320’s LED technology delivers low power and silent operation. The same LED technology provides vivid color, durability and long life that make it attractive to price-sensitive small business and consumer users.
The LED light source has an estimated lifetime of more than 20,000 hours (equivalent to using the projector four hours every day for over thirteen years). LED is incredibly cost effective compared to lamp-based projectors. For example, users with a lamp-based projector would have to replace the lamp in the projector at least four times over 20,000 hours of usageat a cost of over $800, compared to the completely maintenance-free LED lamp.
The LED-based design, in addition to being environmentally friendly with low power usage and the elimination of mercury and other hazardous materials, allows for cool operation which in turn allows for the compact size.
Leading the DLP Market in the Americas
Optoma Technology is the leading manufacturer of Texas Instrument’s DLP® projectors in North and South America. TI’s DLP features multi-color processing to produce accurate and vibrant colors on the screen.
Optoma’s product line offers products designed to meet the needs of any kind of user, from mobile professionals, gamers and home theater enthusiasts including those with large-venue applications. Designed and built to deliver reliability, usability and image quality, Optoma projectors help users get the most out of their digital content, encourage collaboration and communicate clearly and effectively. Optoma projectors are designed to provide the features that you need today and a path to grow into other capabilities as you need them
Green by Design
As part of the Optoma ProJect Green™ program, Optoma’s Mobile LED projectors, which incorporate LED technology, have been designed and manufactured for eco-friendliness. These projectors:
- Are designed to be compact and lightweight, which ensures a reduction in the production of green house gas emissions during transportation.
- Incorporate an LED light source. LED lamps last 20,000 (or 9.6 years of 40 hour per week use) for long life. LEDs produce less heat and consume less power compared to traditional projector lamps for excellent energy savings. LEDs do not contain mercury or other environmentally hazardous materials.
- Are packaged for eco-friendliness. Optoma uses minimal packaging to create a smaller ecological footprint at disposal. The entire package is recyclable. In addition, the projector’s manual is delivered in digital format on the projector’s internal memory to eliminate paper printouts.
- Comply with RoHS standards by eliminating lead and other hazard materials.
What’s in the Box
This package includes the Optoma PK320 projector, universal-to-VGA cable, composite A/V cable (RCA to 2.5 mm), type A to micro USB cable, rechargeable Li-ion battery, remote control with batteries, power adapter, pouch, Quick Start card and warranty card.
- Truly portable – Palm-sized, lightweight, and rechargeable
- MicroSD card slot allows for memory expansion
- 100 Lumens - Project large widescreen images of up to 150” diagonal
- LED light source lasts over 20,000 hours while producing excellent color
- Full assortment of I/O ports, including USB, VGA, HDMI and video, allows for easy connection to most analog or digital devices