Opto 22 SNAP Fuses SNAP-FUSE4AB

Description
The SNAP-FUSE4AB is a pack of 25 4-amp fuses for use with SNAP racks and power supplies.
Request a Quote Datasheet
Description
The SNAP-FUSE4AB is a pack of 25 4-amp fuses for use with SNAP racks and power supplies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temecula, CA, USA
SNAP Fuses
SNAP-FUSE4AB
SNAP Fuses SNAP-FUSE4AB
The SNAP-FUSE4AB is a pack of 25 4-amp fuses for use with SNAP racks and power supplies.

The SNAP-FUSE4AB is a pack of 25 4-amp fuses for use with SNAP racks and power supplies.

Supplier's Site Datasheet
Fuses - 5528-SNAP-FUSE4AB-ND - DigiKey
Thief River Falls, MN, United States
SNAP 4-AMP FUSE, 25 PACK

SNAP 4-AMP FUSE, 25 PACK

Buy Now Datasheet
Fuse, Cartridge; Blow Characteristic Opto 22 - 01C2859 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge; Blow Characteristic Opto 22
01C2859
Fuse, Cartridge; Blow Characteristic Opto 22 01C2859
FUSE, CARTRIDGE; Blow Characteristic:-; Fuse Current:4A; Voltage Rating VAC:-; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, CARTRIDGE; Blow Characteristic:-; Fuse Current:4A; Voltage Rating VAC:-; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse - 8648105 - Radwell International
Willingboro, NJ, United States
(PRICE/PK OF 25),FUSE, CARTRIDGE, BLOW CHARACTERISTIC:-, FUSE CURRENT:4A, VOLTAGE RATING VAC:-, FUSE SIZE METRIC:-, FUSE SIZE IMPERIAL:-, PRODUCT RANGE:-, BREAKING CAPACITY CURRENT AC:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 25),FUSE, CARTRIDGE, BLOW CHARACTERISTIC:-, FUSE CURRENT:4A, VOLTAGE RATING VAC:-, FUSE SIZE METRIC:-, FUSE SIZE IMPERIAL:-, PRODUCT RANGE:-, BREAKING CAPACITY CURRENT AC:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 DigiKey Newark, An Avnet Company Radwell International
Product Category Fuses Fuses Fuses Fuses
Product Number SNAP-FUSE4AB 5528-SNAP-FUSE4AB-ND 01C2859 8648105
Product Name SNAP Fuses Fuses Fuse, Cartridge; Blow Characteristic Opto 22 Fuse
Fuse Type Protective
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - AXT/AXT-A -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 63 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers