CABLE ASSEMBLY; Connector Type A:-; Connector Type B:-; Cable Length - Metric:-; Current Rating:-; Voltage Rating:120VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:-; Accessory Type:Power Adapter and Serial Cable
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 84C9369 |
| Product Name | Cable Assembly; Connector Type A Opto 22 |
| Rated Voltage | 120 volts |
IEC/UL 62368-1
PVC, transparent