Opto 22 OIT Boards/Module OAC24A

Description
I/O MODULE, CURRENT RATING:3A, PRODUCT RANGE:-, ACCESSORY TYPE:AC OUTPUT MODULE, CONTACT CONFIGURATION:SPST-N O, COUNT INPUT FREQUENCY:65HZ, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
I/O MODULE, CURRENT RATING:3A, PRODUCT RANGE:-, ACCESSORY TYPE:AC OUTPUT MODULE, CONTACT CONFIGURATION:SPST-N O, COUNT INPUT FREQUENCY:65HZ, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
OIT Boards/Module - 29117 - Radwell International
Willingboro, NJ, United States
OIT Boards/Module
29117
OIT Boards/Module 29117
I/O MODULE, CURRENT RATING:3A, PRODUCT RANGE:-, ACCESSORY TYPE:AC OUTPUT MODULE, CONTACT CONFIGURATION:SPST-N O, COUNT INPUT FREQUENCY:65HZ, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, CURRENT RATING:3A, PRODUCT RANGE:-, ACCESSORY TYPE:AC OUTPUT MODULE, CONTACT CONFIGURATION:SPST-NO, COUNT INPUT FREQUENCY:65HZ, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
OIT Boards/Module -  - Radwell International
Willingboro, NJ, United States
OIT Boards/Module
OIT Boards/Module
OPTO 22 HMI / MMI / OIT OAC24A

OPTO 22 HMI / MMI / OIT OAC24A

Supplier's Site

Technical Specifications

  Radwell International
Product Category GPIB Controllers and GPIB Interface Boards
Product Number 29117
Product Name OIT Boards/Module
Unlock Full Specs
to access all available technical data