L-com, Inc. IEEE 488.2 Standard PCI Interface Card PCI-488

Description
The PCI-488 interface converts any PCI bus personal computer into an instrumentation control and data acquisition system. Connect up to 14 instruments using standard IEEE-488 cables. The PCI-488 transfers data over the GPIB at rates in excess of 1 million bytes per second using the maximum IEEE-488 specification cable length (2 meters times the number of devices). The PCI-488 includes the GPIB software library for Windows XP, Windows 2000, and LabVIEW. The library includes National Instruments' style 488.1 'ib' and 488.2 command sets. The driver provides support for 32-bit, Visual Basic and C/C++ language programs and is compatible with National Instruments' VISA and LabView. Features Data transfer rates over 1 MBPS Used to add an IEEE 488.2 PCI interface to a PC 1024-word FIFO buffer Complete Talker/Listener/Cont roller Includes GPIB-488 software library for Windows XP, Windows 2000, Windows Vista™, Windows 7, and LabVIEW™ Application Instrument Control Data Acquisition Test and Measurement
Description
The PCI-488 interface converts any PCI bus personal computer into an instrumentation control and data acquisition system. Connect up to 14 instruments using standard IEEE-488 cables. The PCI-488 transfers data over the GPIB at rates in excess of 1 million bytes per second using the maximum IEEE-488 specification cable length (2 meters times the number of devices). The PCI-488 includes the GPIB software library for Windows XP, Windows 2000, and LabVIEW. The library includes National Instruments' style 488.1 'ib' and 488.2 command sets. The driver provides support for 32-bit, Visual Basic and C/C++ language programs and is compatible with National Instruments' VISA and LabView. Features Data transfer rates over 1 MBPS Used to add an IEEE 488.2 PCI interface to a PC 1024-word FIFO buffer Complete Talker/Listener/Cont roller Includes GPIB-488 software library for Windows XP, Windows 2000, Windows Vista™, Windows 7, and LabVIEW™ Application Instrument Control Data Acquisition Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
IEEE 488.2 Standard PCI Interface Card - PCI-488 - L-com, Inc.
North Andover, MA, United States
IEEE 488.2 Standard PCI Interface Card
PCI-488
IEEE 488.2 Standard PCI Interface Card PCI-488
The PCI-488 interface converts any PCI bus personal computer into an instrumentation control and data acquisition system. Connect up to 14 instruments using standard IEEE-488 cables. The PCI-488 transfers data over the GPIB at rates in excess of 1 million bytes per second using the maximum IEEE-488 specification cable length (2 meters times the number of devices). The PCI-488 includes the GPIB software library for Windows XP, Windows 2000, and LabVIEW. The library includes National Instruments' style 488.1 'ib' and 488.2 command sets. The driver provides support for 32-bit, Visual Basic and C/C++ language programs and is compatible with National Instruments' VISA and LabView. Features Data transfer rates over 1 MBPS Used to add an IEEE 488.2 PCI interface to a PC 1024-word FIFO buffer Complete Talker/Listener/Cont roller Includes GPIB-488 software library for Windows XP, Windows 2000, Windows Vista™, Windows 7, and LabVIEW™ Application Instrument Control Data Acquisition Test and Measurement

The PCI-488 interface converts any PCI bus personal computer into an instrumentation control and data acquisition system. Connect up to 14 instruments using standard IEEE-488 cables. The PCI-488 transfers data over the GPIB at rates in excess of 1 million bytes per second using the maximum IEEE-488 specification cable length (2 meters times the number of devices). The PCI-488 includes the GPIB software library for Windows XP, Windows 2000, and LabVIEW. The library includes National Instruments' style 488.1 'ib' and 488.2 command sets. The driver provides support for 32-bit, Visual Basic and C/C++ language programs and is compatible with National Instruments' VISA and LabView.

Features

  • Data transfer rates over 1 MBPS
  • Used to add an IEEE 488.2 PCI interface to a PC
  • 1024-word FIFO buffer
  • Complete Talker/Listener/Controller
  • Includes GPIB-488 software library for Windows XP, Windows 2000, Windows Vista™, Windows 7, and LabVIEW™

Application

  • Instrument Control
  • Data Acquisition
  • Test and Measurement
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category GPIB Controllers and GPIB Interface Boards
Product Number PCI-488
Product Name IEEE 488.2 Standard PCI Interface Card
Unlock Full Specs
to access all available technical data

Similar Products

IEEE 488.2 Standard PCI Interface - PCI-488 - Measurement Computing
Specs
GPIB Network Function Interface
IEEE Compatibility IEEE 488.2
Computer Bus Interface PCI
View Details
Low-profile High-Performance IEEE488 GPIB Interface for PCIe Bus - LPCIe-3488A - ADLINK Technology Inc.
Specs
GPIB Network Function Interface
Computer Bus Interface PCI Express
View Details
IEEE 488.2 Standard PCI Interface - PCI-488 - Measurement Computing
Specs
GPIB Network Function Interface
IEEE Compatibility IEEE 488.2
Computer Bus Interface PCI
View Details
High-Performance IEEE-488 GPIB Interface for USB - USB-3488A - ADLINK Technology Inc.
Specs
GPIB Network Function Interface
Computer Bus Interface USB
View Details