IEEE 488.2 standard PCI interface.
Measurement Computing offers several IEEE 488 (GPIB) based interfaces, controllers, and instruments. Interfaces are available for adding IEEE 488 control from any computer equipped with a serial port. Extender modules are capable of extending the IEEE 488 bus up to 1000 meters.
| Measurement Computing | |
|---|---|
| Product Category | GPIB Controllers and GPIB Interface Boards |
| Product Number | PCI-488 |
| Product Name | IEEE 488.2 Standard PCI Interface |
| GPIB Network Function | Interface |
| IEEE Compatibility | IEEE 488.2 |
| Computer Bus Interface | PCI |
| Operating System | Windows® Vista 64-bit; Microsoft® Windows® Vista; Windows® XP; Windows 2000; LabVIEW |