Opto 22 G4 Fuse FUSE01G4

Description
1-amp Fuse G4 Digital Rack Logic Power, Brick Regulator
Description
1-amp Fuse G4 Digital Rack Logic Power, Brick Regulator
Datasheet
Datasheet Summary
Powered by GS/AI

The FUSE01G4 is a 1-amp fuse designed specifically for G4 digital rack logic power and brick regulators from Opto 22. It is sold in packs of 10, providing a convenient option for engineers needing replacements for their G4 systems. This fuse is essential for ensuring the proper functioning and protection of G4 digital modules and racks, making it a reliable choice for maintaining system integrity. The product is compatible with various Opto 22 devices, as indicated in the datasheet, ensuring versatility in application.

Datasheet Summary
Powered by GS/AI

The FUSE01G4 is a 1-amp fuse designed specifically for G4 digital rack logic power and brick regulators from Opto 22. It is sold in packs of 10, providing a convenient option for engineers needing replacements for their G4 systems. This fuse is essential for ensuring the proper functioning and protection of G4 digital modules and racks, making it a reliable choice for maintaining system integrity. The product is compatible with various Opto 22 devices, as indicated in the datasheet, ensuring versatility in application.

Suppliers

Company
Product
Description
Supplier Links
G4 Fuse - FUSE01G4 - Opto 22
Temecula, CA, USA
G4 Fuse
FUSE01G4
G4 Fuse FUSE01G4
1-amp Fuse G4 Digital Rack Logic Power, Brick Regulator

1-amp Fuse G4 Digital Rack Logic Power, Brick Regulator

Datasheet
Fuse, Pcb, 1A; Fuse Current Opto 22 - 18M9088 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1A; Fuse Current Opto 22
18M9088
Fuse, Pcb, 1A; Fuse Current Opto 22 18M9088
FUSE, PCB, 1A; Fuse Current:1A; Voltage Rating VAC:-; Product Range:G4 Series; Voltage Rating VDC:-; Blow Characteristic:-; Fuse Case Style:-; Breaking Capacity Current AC:-; Breaking Capacity Current DC:- RoHS Compliant: No

FUSE, PCB, 1A; Fuse Current:1A; Voltage Rating VAC:-; Product Range:G4 Series; Voltage Rating VDC:-; Blow Characteristic:-; Fuse Case Style:-; Breaking Capacity Current AC:-; Breaking Capacity Current DC:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Opto 22 Newark, An Avnet Company
Product Category Fuses Fuses
Product Number FUSE01G4 18M9088
Product Name G4 Fuse Fuse, Pcb, 1A; Fuse Current Opto 22
Fuse Type Protective
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers