Opto 22 G1 Fuse FUSE01

Description
1-amp Fuse G1 Digital Logic Power
Datasheet
Description
1-amp Fuse G1 Digital Logic Power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G1 Fuse - FUSE01 - Opto 22
Temecula, CA, USA
G1 Fuse
FUSE01
G1 Fuse FUSE01
1-amp Fuse G1 Digital Logic Power

1-amp Fuse G1 Digital Logic Power

Datasheet
Electronic Cartridge Fuse; Blow Characteristic Opto 22 - 92F3170 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Cartridge Fuse; Blow Characteristic Opto 22
92F3170
Electronic Cartridge Fuse; Blow Characteristic Opto 22 92F3170
ELECTRONIC CARTRIDGE FUSE; Blow Characteristic:-; Fuse Current:1A; Voltage Rating VAC:-; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: No

ELECTRONIC CARTRIDGE FUSE; Blow Characteristic:-; Fuse Current:1A; Voltage Rating VAC:-; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Opto 22 Newark, An Avnet Company
Product Category Fuses Fuses
Product Number FUSE01 92F3170
Product Name G1 Fuse Electronic Cartridge Fuse; Blow Characteristic Opto 22
Fuse Type Protective
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF876 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers