Opto 22 Relay;SSR;Power;Cur-Rtg 10A;Vol-Rtg 240AC;Panel Mnt;UL, CSA, CE;AC Series 240D10-17

Description
Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available with LEDs that indicate when a control signal is applied. These LED input status indicators make it much easier for users to maintain and troubleshoot their control systems. An optional safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation. Key Features: DC Series LED Input Status Indicators RoHS Compliant AC Series Feature Built-In Snubber Zero Voltage Turn On Transient-Proof Models Offer Self-Protection For Noisy Electrical Environments
Description
Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available with LEDs that indicate when a control signal is applied. These LED input status indicators make it much easier for users to maintain and troubleshoot their control systems. An optional safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation. Key Features: DC Series LED Input Status Indicators RoHS Compliant AC Series Feature Built-In Snubber Zero Voltage Turn On Transient-Proof Models Offer Self-Protection For Noisy Electrical Environments

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Power;Cur-Rtg 10A;Vol-Rtg 240AC;Panel Mnt;UL, CSA, CE;AC Series - 70133686 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Power;Cur-Rtg 10A;Vol-Rtg 240AC;Panel Mnt;UL, CSA, CE;AC Series
70133686
Relay;SSR;Power;Cur-Rtg 10A;Vol-Rtg 240AC;Panel Mnt;UL, CSA, CE;AC Series 70133686
Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available with LEDs that indicate when a control signal is applied. These LED input status indicators make it much easier for users to maintain and troubleshoot their control systems. An optional safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation. Key Features: DC Series LED Input Status Indicators RoHS Compliant AC Series Feature Built-In Snubber Zero Voltage Turn On Transient-Proof Models Offer Self-Protection For Noisy Electrical Environments

Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available with LEDs that indicate when a control signal is applied. These LED input status indicators make it much easier for users to maintain and troubleshoot their control systems. An optional safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation.
Key Features:
DC Series

  • LED Input Status Indicators
  • RoHS Compliant
    AC Series
  • Feature Built-In Snubber
  • Zero Voltage Turn On
  • Transient-Proof Models Offer Self-Protection For Noisy Electrical Environments
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70133686
Product Name Relay;SSR;Power;Cur-Rtg 10A;Vol-Rtg 240AC;Panel Mnt;UL, CSA, CE;AC Series
Mounting PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Off-Delay High Performance Timing Relay - 700-FSB3GU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 260511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details