TE Connectivity Time Delay Relays 1-1423161-9

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Delay Time : 2 - 20 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 60 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : On-Delay Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Delay Time : 2 - 20 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 60 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : On-Delay Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1-1423161-9 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1-1423161-9
Time Delay Relays 1-1423161-9
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Delay Time : 2 - 20 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 60 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : On-Delay Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Contact Arrangement : 4 Form C, 4PDT, 4 C/O
  • Delay Time : 2 - 20 seconds
  • Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : DC
  • Time Delay Relay Input Voltage (VDC) : 60

Mechanical Attachment


  • Time Delay Relay Mounting Type : Mounting Bracket

Operation/Application


  • Mode of Operation : On-Delay

Product Type Features


  • Magnetic Blow-Out Device : Without
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : Screw Terminals
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1-1423161-9
Product Name Time Delay Relays
Mounting Flange; Mounting Bracket
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1423164-3-ND - DigiKey
Specs
Time Ranges 0.5 Sec ~ 5 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers