Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176522-G3VM-601AY
Packaging: Tray
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 90mA
Categories: Relays
Supplier Device Package: 4-DIP
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 4-DIP
On-State Resistance (Maximum): 60 Ohms
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 600V
Parts Input Voltage (V): 1.63VDC
"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"
SSR RELAY SPST-NO 90MA 0-600V
Solid State Relays - PCB Mount 600V, SPST-NO, DIP4 PCB 90mA 30ohm 75pF
MOS-FET RELAY / Omron Electronic Components
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1176522-G3VM-601AY | Z12323-ND | G3VM-601AY | G3VM-601AY | 41X7395 |
| Product Name | Solid State Relays - G3VM-601AY | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount | Mos-Fet Relay / Omron Electronic Components Omron Electronic Components |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | ||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS |