Optimal Handling Solutions Hand Truck - Magnesium Appliance: Magnesium Appliance Trucks WES-230030

Description
- Magnesium Frame, Noseplate and Handles - A Manufacturer Exclusive! - Magnesium is 33% lighter than aluminum and is the world's lightest structural metal - Fully welded frame and handles for maximum strength and durability - Available with "Auto-Rewind", or "Manual" belt tightening systems - MRC Trucks, 30.5" from noseplate to center of belt - M2RC Trucks, from noseplate to center of lower belt 29.5" and 50.5" to center of top belt Super Wheel Options (for magnesium appliance trucks only) Model 270076 -10" pneumatic rear wheels for easy handling on rough terrain - Quick and easy turnbuckle mounting system - Converts a 3 wheel truck into a 4 wheel truck
Description
- Magnesium Frame, Noseplate and Handles - A Manufacturer Exclusive! - Magnesium is 33% lighter than aluminum and is the world's lightest structural metal - Fully welded frame and handles for maximum strength and durability - Available with "Auto-Rewind", or "Manual" belt tightening systems - MRC Trucks, 30.5" from noseplate to center of belt - M2RC Trucks, from noseplate to center of lower belt 29.5" and 50.5" to center of top belt Super Wheel Options (for magnesium appliance trucks only) Model 270076 -10" pneumatic rear wheels for easy handling on rough terrain - Quick and easy turnbuckle mounting system - Converts a 3 wheel truck into a 4 wheel truck

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Hand Truck - Magnesium Appliance: Magnesium Appliance Trucks
WES-230030
Hand Truck - Magnesium Appliance: Magnesium Appliance Trucks WES-230030
- Magnesium Frame, Noseplate and Handles - A Manufacturer Exclusive! - Magnesium is 33% lighter than aluminum and is the world's lightest structural metal - Fully welded frame and handles for maximum strength and durability - Available with "Auto-Rewind", or "Manual" belt tightening systems - MRC Trucks, 30.5" from noseplate to center of belt - M2RC Trucks, from noseplate to center of lower belt 29.5" and 50.5" to center of top belt Super Wheel Options (for magnesium appliance trucks only) Model 270076 -10" pneumatic rear wheels for easy handling on rough terrain - Quick and easy turnbuckle mounting system - Converts a 3 wheel truck into a 4 wheel truck

- Magnesium Frame, Noseplate and Handles - A Manufacturer Exclusive!
- Magnesium is 33% lighter than aluminum and is the world's lightest structural metal
- Fully welded frame and handles for maximum strength and durability
- Available with "Auto-Rewind", or "Manual" belt tightening systems
- MRC Trucks, 30.5" from noseplate to center of belt
- M2RC Trucks, from noseplate to center of lower belt 29.5" and 50.5" to center of top belt
Super Wheel Options (for magnesium appliance trucks only) Model 270076
-10" pneumatic rear wheels for easy handling on rough terrain
- Quick and easy turnbuckle mounting system
- Converts a 3 wheel truck into a 4 wheel truck

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WES-230030
Product Name Hand Truck - Magnesium Appliance: Magnesium Appliance Trucks
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Trolleys - 6693768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 220 lbs (100 kg)
Material Aluminum
Length 25 inch (630 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details