RS Components, Ltd. Trolleys 6693768

Description
RS PRO KT-202 Trolley
Request a Quote
Description
RS PRO KT-202 Trolley
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolleys - 6693768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolleys
6693768
Trolleys 6693768
RS PRO KT-202 Trolley

RS PRO KT-202 Trolley

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 6693768
Product Name Trolleys
Capacity 220 lbs (100 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 251918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Steel
Length 19 inch (470 mm)
View Details
Trolleys - 157474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 110 lbs (50 kg)
Material Aluminum
Length 26 inch (670 mm)
View Details
Trolleys - 2520629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 386 lbs (175 kg)
View Details