Optimal Handling Solutions Tilters - Hydraulic: TT Series- 50" Wide-45 Degree Tilt TT20-5050

Description
45 degree tilt angle standard on all units Optional tilt angles to 75 degrees or 90 degrees available 8" standard front retaining lip, optional lips available to 24" Safety velocity fuse is standard Choice of hand or foot operated controls Self-lubricating bronze bushings on all wear points Options: (Call for Pricing) -Oversize platforms -Increased tilt angle -Larger retaining lip -Mounted on carousel -3 phase power packs
Description
45 degree tilt angle standard on all units Optional tilt angles to 75 degrees or 90 degrees available 8" standard front retaining lip, optional lips available to 24" Safety velocity fuse is standard Choice of hand or foot operated controls Self-lubricating bronze bushings on all wear points Options: (Call for Pricing) -Oversize platforms -Increased tilt angle -Larger retaining lip -Mounted on carousel -3 phase power packs

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Tilters - Hydraulic: TT Series- 50" Wide-45 Degree Tilt
TT20-5050
Tilters - Hydraulic: TT Series- 50" Wide-45 Degree Tilt TT20-5050
45 degree tilt angle standard on all units Optional tilt angles to 75 degrees or 90 degrees available 8" standard front retaining lip, optional lips available to 24" Safety velocity fuse is standard Choice of hand or foot operated controls Self-lubricating bronze bushings on all wear points Options: (Call for Pricing) -Oversize platforms -Increased tilt angle -Larger retaining lip -Mounted on carousel -3 phase power packs
  • 45 degree tilt angle standard on all units
  • Optional tilt angles to 75 degrees or 90 degrees available
  • 8" standard front retaining lip, optional lips available to 24"
  • Safety velocity fuse is standard
  • Choice of hand or foot operated controls
  • Self-lubricating bronze bushings on all wear points

Options: (Call for Pricing)
-Oversize platforms
-Increased tilt angle
-Larger retaining lip
-Mounted on carousel
-3 phase power packs

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number TT20-5050
Product Name Tilters - Hydraulic: TT Series- 50" Wide-45 Degree Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-55244-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 5500 lbs (2494 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Tilt Platform, Two-Axis, 25 x 25 mm Platform, M2 & M4 - 9061-PY-M - Newport MKS
Specs
Load Capacity 2.25 lbs (1.02 kg)
Width / Diameter 0.0820 ft (0.2500 dm)
Length 0.0820 ft (0.2500 dm)
View Details
Mid-load Pan-tilt Head HP-XH25 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 22.05 to 44.1 lbs (10 to 20 kg)
View Details
Floor Level Tilt Table - TT2 - DME Company
Specs
Power Air
Control Hand (optional feature); Foot (optional feature); Automatic Tilting
Features Vibrator (optional feature)
View Details