Optimal Handling Solutions Plastic Pallets & Drum Spill Containers SCC-2-55

Description
Model DRUM-4848 is constructed from 100% polyethylene. Move drums from workstation to workstation with a fork truck or pallet truck. Holds (4) 55-gallon drums. Features: 4-way entry, reversible and holes for drainage. Low Profile Spill Decks are designed to catch spills. Model VLPDP-2448 has a volume capacity of 9-gallons, while model BLPDP-4848 has an 18-gallon volume capacity. Manufactured from chemical resistant polyethylene. Removable decking standard. Drum Spill Pallets, series DR, industrial strength molded polyethylene pallets with unique patented grid patten drainage deck capture container spills and leaks of expensive materials for reuse. Unique design minimizes sloshing when transporting. Excellent for collecting most hazardous products. Dozens of applications when coordinated with many other containment products. Drum Containment Units, series SCC, are specially designed to contain leaks and spills from 55-gallon drums during plant transport and storage. Either a fork truck or Overpack Drum Dolly can be used to transport the containment units. NOTE: Series SCC is shown in the photo with the DRUM-SP Dolly. Please note that this dolly is sold separately. Please see Overpack Drum Dollies and Containers for description and pricing information on the DRUM-SP Dolly.
Description
Model DRUM-4848 is constructed from 100% polyethylene. Move drums from workstation to workstation with a fork truck or pallet truck. Holds (4) 55-gallon drums. Features: 4-way entry, reversible and holes for drainage. Low Profile Spill Decks are designed to catch spills. Model VLPDP-2448 has a volume capacity of 9-gallons, while model BLPDP-4848 has an 18-gallon volume capacity. Manufactured from chemical resistant polyethylene. Removable decking standard. Drum Spill Pallets, series DR, industrial strength molded polyethylene pallets with unique patented grid patten drainage deck capture container spills and leaks of expensive materials for reuse. Unique design minimizes sloshing when transporting. Excellent for collecting most hazardous products. Dozens of applications when coordinated with many other containment products. Drum Containment Units, series SCC, are specially designed to contain leaks and spills from 55-gallon drums during plant transport and storage. Either a fork truck or Overpack Drum Dolly can be used to transport the containment units. NOTE: Series SCC is shown in the photo with the DRUM-SP Dolly. Please note that this dolly is sold separately. Please see Overpack Drum Dollies and Containers for description and pricing information on the DRUM-SP Dolly.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Plastic Pallets & Drum Spill Containers
SCC-2-55
Plastic Pallets & Drum Spill Containers SCC-2-55
Model DRUM-4848 is constructed from 100% polyethylene. Move drums from workstation to workstation with a fork truck or pallet truck. Holds (4) 55-gallon drums. Features: 4-way entry, reversible and holes for drainage. Low Profile Spill Decks are designed to catch spills. Model VLPDP-2448 has a volume capacity of 9-gallons, while model BLPDP-4848 has an 18-gallon volume capacity. Manufactured from chemical resistant polyethylene. Removable decking standard. Drum Spill Pallets, series DR, industrial strength molded polyethylene pallets with unique patented grid patten drainage deck capture container spills and leaks of expensive materials for reuse. Unique design minimizes sloshing when transporting. Excellent for collecting most hazardous products. Dozens of applications when coordinated with many other containment products. Drum Containment Units, series SCC, are specially designed to contain leaks and spills from 55-gallon drums during plant transport and storage. Either a fork truck or Overpack Drum Dolly can be used to transport the containment units. NOTE: Series SCC is shown in the photo with the DRUM-SP Dolly. Please note that this dolly is sold separately. Please see Overpack Drum Dollies and Containers for description and pricing information on the DRUM-SP Dolly.

Model DRUM-4848 is constructed from 100% polyethylene. Move drums from workstation to workstation with a fork truck or pallet truck. Holds (4) 55-gallon drums. Features: 4-way entry, reversible and holes for drainage.
Low Profile Spill Decks are designed to catch spills. Model VLPDP-2448 has a volume capacity of 9-gallons, while model BLPDP-4848 has an 18-gallon volume capacity. Manufactured from chemical resistant polyethylene. Removable decking standard.
Drum Spill Pallets, series DR, industrial strength molded polyethylene pallets with unique patented grid patten drainage deck capture container spills and leaks of expensive materials for reuse. Unique design minimizes sloshing when transporting. Excellent for collecting most hazardous products. Dozens of applications when coordinated with many other containment products.
Drum Containment Units, series SCC, are specially designed to contain leaks and spills from 55-gallon drums during plant transport and storage. Either a fork truck or Overpack Drum Dolly can be used to transport the containment units.
NOTE: Series SCC is shown in the photo with the DRUM-SP Dolly. Please note that this dolly is sold separately. Please see Overpack Drum Dollies and Containers for description and pricing information on the DRUM-SP Dolly.

Technical Specifications

  Optimal Handling Solutions
Product Category Pallets
Product Number SCC-2-55
Product Name Plastic Pallets & Drum Spill Containers
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Heavy-Duty 4-Drum Poly Spill Containment Pallet - PAK672 - New Pig Corporation
Specs
Size 62.5" W x 62.5" L x 8.75" H
Pallet Weight 140 lbs (63.49 kg)
Fork Tine Entry Four way fork tine entry.
View Details
Four Capacity Cylinder Pallet Rack -  - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Pallet Jack Entry Two-way pallet jack entry.
Material Steel
Custom Application Holds 4-8 Nine Inch Diameter Cylinders
View Details
Export Pallets - Recycled HDPE/HDPP - Gorilla Pallets
Specs
Size 40"x40"; 40"x48"; 48"x48"; 44in x 44in
Pallet Weight 2205 to 4409 lbs (1000 to 2000 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details