Optimal Handling Solutions Plastic Pallets & Skids PLPS-4848

Description
MODEL PLPS - Plastic Pallet & Skid - This innovative design unites two essential product features; capacity and versatility - Pallet / Skid entry provides 4-way entry, 2-way by pallet truck and 4-way by a fork truck - The uniform supported capacity is 4,000 pounds - Features anti-slide grommets which prevent the pallets from sliding off the forks and each other during transit Model PLP- Series - Suitable for efficient storage - Made of virgin polyethylene for longer life - Pallets are maintenance free and safer to handle than wooden pallets - Feature four-way entry - Serrated deck with holes for drainage - Plastic pallets are ideal for export, pharmaceutical, medical, and food applications - No steel inserts - not for use in unsupported pallet rack, except for model PLPR-4840 Note: Models PLPG-4848-HD and PLPBL-5143 - Not Pallet Truck Usable Models PLPB-4840 & PLPBL-5143 offer anti-slide grommets in fork pockets and on top/bottom of pallet. This prevents pallets from sliding during transport. Model PLPR-4840 is a rackable pallet. 10,000 lbs. static / 3,700 lbs. dynamic / 2,200 lbs. racking capacity.
Description
MODEL PLPS - Plastic Pallet & Skid - This innovative design unites two essential product features; capacity and versatility - Pallet / Skid entry provides 4-way entry, 2-way by pallet truck and 4-way by a fork truck - The uniform supported capacity is 4,000 pounds - Features anti-slide grommets which prevent the pallets from sliding off the forks and each other during transit Model PLP- Series - Suitable for efficient storage - Made of virgin polyethylene for longer life - Pallets are maintenance free and safer to handle than wooden pallets - Feature four-way entry - Serrated deck with holes for drainage - Plastic pallets are ideal for export, pharmaceutical, medical, and food applications - No steel inserts - not for use in unsupported pallet rack, except for model PLPR-4840 Note: Models PLPG-4848-HD and PLPBL-5143 - Not Pallet Truck Usable Models PLPB-4840 & PLPBL-5143 offer anti-slide grommets in fork pockets and on top/bottom of pallet. This prevents pallets from sliding during transport. Model PLPR-4840 is a rackable pallet. 10,000 lbs. static / 3,700 lbs. dynamic / 2,200 lbs. racking capacity.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Plastic Pallets & Skids
PLPS-4848
Plastic Pallets & Skids PLPS-4848
MODEL PLPS - Plastic Pallet & Skid - This innovative design unites two essential product features; capacity and versatility - Pallet / Skid entry provides 4-way entry, 2-way by pallet truck and 4-way by a fork truck - The uniform supported capacity is 4,000 pounds - Features anti-slide grommets which prevent the pallets from sliding off the forks and each other during transit Model PLP- Series - Suitable for efficient storage - Made of virgin polyethylene for longer life - Pallets are maintenance free and safer to handle than wooden pallets - Feature four-way entry - Serrated deck with holes for drainage - Plastic pallets are ideal for export, pharmaceutical, medical, and food applications - No steel inserts - not for use in unsupported pallet rack, except for model PLPR-4840 Note: Models PLPG-4848-HD and PLPBL-5143 - Not Pallet Truck Usable Models PLPB-4840 & PLPBL-5143 offer anti-slide grommets in fork pockets and on top/bottom of pallet. This prevents pallets from sliding during transport. Model PLPR-4840 is a rackable pallet. 10,000 lbs. static / 3,700 lbs. dynamic / 2,200 lbs. racking capacity.

MODEL PLPS - Plastic Pallet & Skid
- This innovative design unites two essential product features; capacity and versatility
- Pallet / Skid entry provides 4-way entry, 2-way by pallet truck and 4-way by a fork truck
- The uniform supported capacity is 4,000 pounds
- Features anti-slide grommets which prevent the pallets from sliding off the forks and each other during transit
Model PLP- Series
- Suitable for efficient storage
- Made of virgin polyethylene for longer life
- Pallets are maintenance free and safer to handle than wooden pallets
- Feature four-way entry
- Serrated deck with holes for drainage
- Plastic pallets are ideal for export, pharmaceutical, medical, and food applications
- No steel inserts - not for use in unsupported pallet rack, except for model PLPR-4840
Note: Models PLPG-4848-HD and PLPBL-5143 - Not Pallet Truck Usable
Models PLPB-4840 & PLPBL-5143 offer anti-slide grommets in fork pockets and on top/bottom of pallet. This prevents pallets from sliding during transport.
Model PLPR-4840 is a rackable pallet. 10,000 lbs. static / 3,700 lbs. dynamic / 2,200 lbs. racking capacity.

Technical Specifications

  Optimal Handling Solutions
Product Category Pallets
Product Number PLPS-4848
Product Name Plastic Pallets & Skids
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Twin Poly IBC Tote Spill Containment Pallet - PAK749 - New Pig Corporation
Specs
Size 61.625" W x 124.6" L x 22" H
Pallet Weight 554 lbs (251 kg)
Fork Tine Entry Two way fork tine entry.
View Details
Four Capacity Cylinder Pallet Rack -  - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Pallet Jack Entry Two-way pallet jack entry.
Material Steel
Custom Application Holds 4-8 Nine Inch Diameter Cylinders
View Details
Export Pallets - Recycled HDPE/HDPP - Gorilla Pallets
Specs
Size 40"x40"; 40"x48"; 48"x48"; 44in x 44in
Pallet Weight 2205 to 4409 lbs (1000 to 2000 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details