Optimal Handling Solutions Drum Dumper - Portable: Portable Drum Dumper-48" Dump Height-12 Degree Dump Angle PD48-2000

Description
Capacity: -750 / 1,000 / 2,000 lbs. Dump Heights: -36", 48", 60" Platform Size: -24" x 24" Safety: -Velocity fuse (in case of hose failure it will stop unit from coming down) -Down flow control built into power pack -Heavy duty floor lock Power: -A/C 110 volt 1/60 Features: -Semi-Circular back plate (24" diameter) -8" dia. x 2" wide casters -Covered power pack -Adjustable retaining bar Options: (Call for Pricing) -Increase/Decrease backplate, dump height, tilt angle -Chute attachments, fixed retaining bars, stainless steel, limit switches
Description
Capacity: -750 / 1,000 / 2,000 lbs. Dump Heights: -36", 48", 60" Platform Size: -24" x 24" Safety: -Velocity fuse (in case of hose failure it will stop unit from coming down) -Down flow control built into power pack -Heavy duty floor lock Power: -A/C 110 volt 1/60 Features: -Semi-Circular back plate (24" diameter) -8" dia. x 2" wide casters -Covered power pack -Adjustable retaining bar Options: (Call for Pricing) -Increase/Decrease backplate, dump height, tilt angle -Chute attachments, fixed retaining bars, stainless steel, limit switches

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Drum Dumper - Portable: Portable Drum Dumper-48" Dump Height-12 Degree Dump Angle
PD48-2000
Drum Dumper - Portable: Portable Drum Dumper-48" Dump Height-12 Degree Dump Angle PD48-2000
Capacity: -750 / 1,000 / 2,000 lbs. Dump Heights: -36", 48", 60" Platform Size: -24" x 24" Safety: -Velocity fuse (in case of hose failure it will stop unit from coming down) -Down flow control built into power pack -Heavy duty floor lock Power: -A/C 110 volt 1/60 Features: -Semi-Circular back plate (24" diameter) -8" dia. x 2" wide casters -Covered power pack -Adjustable retaining bar Options: (Call for Pricing) -Increase/Decrease backplate, dump height, tilt angle -Chute attachments, fixed retaining bars, stainless steel, limit switches

Capacity:
-750 / 1,000 / 2,000 lbs.

Dump Heights:

-36", 48", 60"

Platform Size:
-24" x 24"

Safety:

-Velocity fuse (in case of hose failure it will stop unit from coming down)
-Down flow control built into power pack
-Heavy duty floor lock

Power:

-A/C 110 volt 1/60

Features:

-Semi-Circular back plate (24" diameter)
-8" dia. x 2" wide casters
-Covered power pack
-Adjustable retaining bar
Options: (Call for Pricing)
-Increase/Decrease backplate, dump height, tilt angle
-Chute attachments, fixed retaining bars, stainless steel, limit switches

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number PD48-2000
Product Name Drum Dumper - Portable: Portable Drum Dumper-48" Dump Height-12 Degree Dump Angle
Unlock Full Specs
to access all available technical data

Similar Products

Electric Hydraulic Tilt Table - TT-230-8 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 2000 lbs (907 kg)
Width / Diameter 5 ft (15.24 dm)
View Details
Medium-duty Variable Speed Pan-tilt Head HP20 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 39.69 to 48.51 lbs (18 to 22 kg)
View Details
TST Standard Tilt Table - TST80-4848 - Titan Worldwide
Specs
Power Hydraulic Cylinders
Load Capacity 8000 lbs (3628 kg)
Width / Diameter 4 ft (12.19 dm)
View Details