Optimal Handling Solutions Tilters - Portable Container: PCT Series Non-Straddle PCT-60

Description
6" (2,000 lbs capacity) or 8" (4,000 lbs. & 6,000 lbs. capacity) swivel casters with brakes and 3" phenolic wheels are standard on PCT models 8" swivel casters and 8" load wheels are standard on "PCTS" models 94 degree tilt angle for complete container access Standard joystick control Safety velocity fuse standard Fold-down handle stows away when tilter is in use Optional external or built-in charger available
Description
6" (2,000 lbs capacity) or 8" (4,000 lbs. & 6,000 lbs. capacity) swivel casters with brakes and 3" phenolic wheels are standard on PCT models 8" swivel casters and 8" load wheels are standard on "PCTS" models 94 degree tilt angle for complete container access Standard joystick control Safety velocity fuse standard Fold-down handle stows away when tilter is in use Optional external or built-in charger available

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Tilters - Portable Container: PCT Series Non-Straddle
PCT-60
Tilters - Portable Container: PCT Series Non-Straddle PCT-60
6" (2,000 lbs capacity) or 8" (4,000 lbs. & 6,000 lbs. capacity) swivel casters with brakes and 3" phenolic wheels are standard on PCT models 8" swivel casters and 8" load wheels are standard on "PCTS" models 94 degree tilt angle for complete container access Standard joystick control Safety velocity fuse standard Fold-down handle stows away when tilter is in use Optional external or built-in charger available
  • 6" (2,000 lbs capacity) or 8" (4,000 lbs. & 6,000 lbs. capacity) swivel casters with brakes and 3" phenolic wheels are standard on PCT models
  • 8" swivel casters and 8" load wheels are standard on "PCTS" models
  • 94 degree tilt angle for complete container access
  • Standard joystick control
  • Safety velocity fuse standard
  • Fold-down handle stows away when tilter is in use
  • Optional external or built-in charger available

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number PCT-60
Product Name Tilters - Portable Container: PCT Series Non-Straddle
Unlock Full Specs
to access all available technical data

Similar Products

Air Operated Lift & Tilt Table - ATT-1524 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 1500 lbs (680 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
High-precision heavy-load Pan-Tilt Head HP-HX50 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 110 lbs (50 kg)
View Details
TST Standard Tilt Table - TST80-4848 - Titan Worldwide
Specs
Power Hydraulic Cylinders
Load Capacity 8000 lbs (3628 kg)
Width / Diameter 4 ft (12.19 dm)
View Details