Newport MKS Gimbal Prism Mount, ULTIMA ® , 1 in., 100 TPI Adjustment Screws UGP-1

Description
The UGP-1 ULTIMA® Gimbal Tilt Mount provides three axes of tilt adjustment and incorporates Newport’s patented technique for providing true gimbal motion. The center-of-rotation point is located 0.5 in. (12.7 mm) above the mounting surface. A lockable high precision 100 TPI adjustment screw drives each axis. The integrated adjustable clamping arm provides a secure method of retaining your optics. For use with cylindrical and rectangular optics, or 0.5 in (12.7 mm) cubes, adapter kits are offered. Gimbal Design Minimizes Beam Translation This gimbal mount has axes of rotation which intersect at the center of the reflective surface of the optic which eliminates unwanted linear beam translation during adjustment. This is particularly important when you don't want to lengthen or shorten your optical path length after an adjustment. This precision mount provides a center-of-rotation point located 0.5 in. (12.7 mm) above the mounting surface. A third rotational Yaw-Axis delivers precision adjustment over a range of ±5°, making the UGP-1 a perfect solution for precision alignment of 1 in. (25.4 mm) beamsplitting optics or prisms. Optical Post Mounting The UGP-1 mount features a clearance hole for 8-32 or M4 threads for mounting to an optical post. Mounting to PS Series optical pedestals as shown is recommended for optimal stability. Model UGP-1 ( PS-2 Optical Pedestal not included) Integrated Locking Mechanism A lockable high precision 100 tpi adjustment screw drives each axis. The aluminum knobs are hex-broached for optional use with a 5/64 (M2) Allen wrench, to provide increased position sensitivity. The integrated adjustable clamping arm provides a secure method of retaining your optics. Mount More Than Just Prisms With the UGP-KIT adaptors, you can mount rectangular optics, spherical optics and smaller 1/2 in. prisms on to the UGP-1 mount.
Request a Quote
Description
The UGP-1 ULTIMA® Gimbal Tilt Mount provides three axes of tilt adjustment and incorporates Newport’s patented technique for providing true gimbal motion. The center-of-rotation point is located 0.5 in. (12.7 mm) above the mounting surface. A lockable high precision 100 TPI adjustment screw drives each axis. The integrated adjustable clamping arm provides a secure method of retaining your optics. For use with cylindrical and rectangular optics, or 0.5 in (12.7 mm) cubes, adapter kits are offered. Gimbal Design Minimizes Beam Translation This gimbal mount has axes of rotation which intersect at the center of the reflective surface of the optic which eliminates unwanted linear beam translation during adjustment. This is particularly important when you don't want to lengthen or shorten your optical path length after an adjustment. This precision mount provides a center-of-rotation point located 0.5 in. (12.7 mm) above the mounting surface. A third rotational Yaw-Axis delivers precision adjustment over a range of ±5°, making the UGP-1 a perfect solution for precision alignment of 1 in. (25.4 mm) beamsplitting optics or prisms. Optical Post Mounting The UGP-1 mount features a clearance hole for 8-32 or M4 threads for mounting to an optical post. Mounting to PS Series optical pedestals as shown is recommended for optimal stability. Model UGP-1 ( PS-2 Optical Pedestal not included) Integrated Locking Mechanism A lockable high precision 100 tpi adjustment screw drives each axis. The aluminum knobs are hex-broached for optional use with a 5/64 (M2) Allen wrench, to provide increased position sensitivity. The integrated adjustable clamping arm provides a secure method of retaining your optics. Mount More Than Just Prisms With the UGP-KIT adaptors, you can mount rectangular optics, spherical optics and smaller 1/2 in. prisms on to the UGP-1 mount.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gimbal Prism Mount, ULTIMA ® , 1 in., 100 TPI Adjustment Screws - UGP-1 - Newport MKS
Irvine, CA, United States
Gimbal Prism Mount, ULTIMA ® , 1 in., 100 TPI Adjustment Screws
UGP-1
Gimbal Prism Mount, ULTIMA ® , 1 in., 100 TPI Adjustment Screws UGP-1
The UGP-1 ULTIMA® Gimbal Tilt Mount provides three axes of tilt adjustment and incorporates Newport’s patented technique for providing true gimbal motion. The center-of-rotation point is located 0.5 in. (12.7 mm) above the mounting surface. A lockable high precision 100 TPI adjustment screw drives each axis. The integrated adjustable clamping arm provides a secure method of retaining your optics. For use with cylindrical and rectangular optics, or 0.5 in (12.7 mm) cubes, adapter kits are offered. Gimbal Design Minimizes Beam Translation This gimbal mount has axes of rotation which intersect at the center of the reflective surface of the optic which eliminates unwanted linear beam translation during adjustment. This is particularly important when you don't want to lengthen or shorten your optical path length after an adjustment. This precision mount provides a center-of-rotation point located 0.5 in. (12.7 mm) above the mounting surface. A third rotational Yaw-Axis delivers precision adjustment over a range of ±5°, making the UGP-1 a perfect solution for precision alignment of 1 in. (25.4 mm) beamsplitting optics or prisms. Optical Post Mounting The UGP-1 mount features a clearance hole for 8-32 or M4 threads for mounting to an optical post. Mounting to PS Series optical pedestals as shown is recommended for optimal stability. Model UGP-1 ( PS-2 Optical Pedestal not included) Integrated Locking Mechanism A lockable high precision 100 tpi adjustment screw drives each axis. The aluminum knobs are hex-broached for optional use with a 5/64 (M2) Allen wrench, to provide increased position sensitivity. The integrated adjustable clamping arm provides a secure method of retaining your optics. Mount More Than Just Prisms With the UGP-KIT adaptors, you can mount rectangular optics, spherical optics and smaller 1/2 in. prisms on to the UGP-1 mount.

The UGP-1 ULTIMA® Gimbal Tilt Mount provides three axes of tilt adjustment and incorporates Newport’s patented technique for providing true gimbal motion. The center-of-rotation point is located 0.5 in. (12.7 mm) above the mounting surface. A lockable high precision 100 TPI adjustment screw drives each axis. The integrated adjustable clamping arm provides a secure method of retaining your optics. For use with cylindrical and rectangular optics, or 0.5 in (12.7 mm) cubes, adapter kits are offered.

Gimbal Design Minimizes Beam Translation

This gimbal mount has axes of rotation which intersect at the center of the reflective surface of the optic which eliminates unwanted linear beam translation during adjustment. This is particularly important when you don't want to lengthen or shorten your optical path length after an adjustment. This precision mount provides a center-of-rotation point located 0.5 in. (12.7 mm) above the mounting surface. A third rotational Yaw-Axis delivers precision adjustment over a range of ±5°, making the UGP-1 a perfect solution for precision alignment of 1 in. (25.4 mm) beamsplitting optics or prisms.

Optical Post Mounting

The UGP-1 mount features a clearance hole for 8-32 or M4 threads for mounting to an optical post. Mounting to PS Series optical pedestals as shown is recommended for optimal stability.
Model UGP-1 ( PS-2 Optical Pedestal not included)

Integrated Locking Mechanism

A lockable high precision 100 tpi adjustment screw drives each axis. The aluminum knobs are hex-broached for optional use with a 5/64 (M2) Allen wrench, to provide increased position sensitivity. The integrated adjustable clamping arm provides a secure method of retaining your optics.

Mount More Than Just Prisms

With the UGP-KIT adaptors, you can mount rectangular optics, spherical optics and smaller 1/2 in. prisms on to the UGP-1 mount.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Tilt Tables
Product Number UGP-1
Product Name Gimbal Prism Mount, ULTIMA ® , 1 in., 100 TPI Adjustment Screws
Load Capacity 1.12 lbs (0.5098 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Platform, Stainless Steel, 3.15 x 4.72 in., ±2.86° Range, 8-32 and 1/4-20 - TGN80 - Newport MKS
Specs
Load Capacity 44.96 lbs (20.39 kg)
Width / Diameter 0.2625 ft (0.8000 dm)
Length 0.3937 ft (1.2 dm)
View Details
Ball & Socket Stage ,±25° Tilt,360° Rotation, 86x86mm Platform, Metric - M-RN-86 - Newport MKS
Specs
Load Capacity 55.12 lbs (25 kg)
Width / Diameter 0.2822 ft (0.8600 dm)
Length 0.2822 ft (0.8600 dm)
View Details