DME Company Premier Gaylord Tilt Table TT3

Description
The Premier Ground Entry Gaylord Tilt Table is designed to assist in the vacuum unloading of gaylord containers. The automatic tilting feature allows complete removal of material from the container with little or no assistance from your operator. The adjustable regulator permits setting initial lift at any desired weight: this unit will lift 1000 lbs. with only 80 psi. air pressure! Normal operation is to begin tilting action when the box is around half empty. These tilt tables are durable and easy to maintain. We use heavy duty 1" flange bearings to ensure smooth controlled pivoting. Our seven gauge deck along with its sound structural design make it durable enough to withstand years of abuse. These units will reduce labor cost by freeing your operator from tending his raw material flow. They also reduce material waste with the effortless, complete emptying of your container! Standard Features: Automatic or Manual Tilt Action Hand Level Controlled Flow Control to adjust down cycle speed Seven Gauge Steel Deck Adjustable Height Vacuum Wand Holder 1" Flanged Pivot Bearing Double Convoluted Industrial Air Bag 45º Tilt Angle Painted - Blue Epoxy
Datasheet
Description
The Premier Ground Entry Gaylord Tilt Table is designed to assist in the vacuum unloading of gaylord containers. The automatic tilting feature allows complete removal of material from the container with little or no assistance from your operator. The adjustable regulator permits setting initial lift at any desired weight: this unit will lift 1000 lbs. with only 80 psi. air pressure! Normal operation is to begin tilting action when the box is around half empty. These tilt tables are durable and easy to maintain. We use heavy duty 1" flange bearings to ensure smooth controlled pivoting. Our seven gauge deck along with its sound structural design make it durable enough to withstand years of abuse. These units will reduce labor cost by freeing your operator from tending his raw material flow. They also reduce material waste with the effortless, complete emptying of your container! Standard Features: Automatic or Manual Tilt Action Hand Level Controlled Flow Control to adjust down cycle speed Seven Gauge Steel Deck Adjustable Height Vacuum Wand Holder 1" Flanged Pivot Bearing Double Convoluted Industrial Air Bag 45º Tilt Angle Painted - Blue Epoxy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premier Gaylord Tilt Table - TT3 - DME Company
Madison Heights, MI, USA
Premier Gaylord Tilt Table
TT3
Premier Gaylord Tilt Table TT3
The Premier Ground Entry Gaylord Tilt Table is designed to assist in the vacuum unloading of gaylord containers. The automatic tilting feature allows complete removal of material from the container with little or no assistance from your operator. The adjustable regulator permits setting initial lift at any desired weight: this unit will lift 1000 lbs. with only 80 psi. air pressure! Normal operation is to begin tilting action when the box is around half empty. These tilt tables are durable and easy to maintain. We use heavy duty 1" flange bearings to ensure smooth controlled pivoting. Our seven gauge deck along with its sound structural design make it durable enough to withstand years of abuse. These units will reduce labor cost by freeing your operator from tending his raw material flow. They also reduce material waste with the effortless, complete emptying of your container! Standard Features: Automatic or Manual Tilt Action Hand Level Controlled Flow Control to adjust down cycle speed Seven Gauge Steel Deck Adjustable Height Vacuum Wand Holder 1" Flanged Pivot Bearing Double Convoluted Industrial Air Bag 45º Tilt Angle Painted - Blue Epoxy

The Premier Ground Entry Gaylord Tilt Table is designed to assist in the vacuum unloading of gaylord containers. The automatic tilting feature allows complete removal of material from the container with little or no assistance from your operator. The adjustable regulator permits setting initial lift at any desired weight: this unit will lift 1000 lbs. with only 80 psi. air pressure! Normal operation is to begin tilting action when the box is around half empty. These tilt tables are durable and easy to maintain. We use heavy duty 1" flange bearings to ensure smooth controlled pivoting. Our seven gauge deck along with its sound structural design make it durable enough to withstand years of abuse. These units will reduce labor cost by freeing your operator from tending his raw material flow. They also reduce material waste with the effortless, complete emptying of your container!

Standard Features:

  • Automatic or Manual Tilt Action
  • Hand Level Controlled
  • Flow Control to adjust down cycle speed
  • Seven Gauge Steel Deck
  • Adjustable Height Vacuum Wand Holder
  • 1" Flanged Pivot Bearing
  • Double Convoluted Industrial Air Bag
  • 45º Tilt Angle
  • Painted - Blue Epoxy
Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Tilt Tables
Product Number TT3
Product Name Premier Gaylord Tilt Table
Power Air
Control Hand (optional feature); Foot (optional feature); Automatic Tilting
Features Vibrator (optional feature)
Load Capacity 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

High-precision heavy-load Pan-Tilt Head HP-HX50 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 110 lbs (50 kg)
View Details
Lift & Tilt Combination Table - PT-55484-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 5500 lbs (2494 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Tilt Platform, Stainless Steel, 3.15 x 4.72 in., ±2.86° Range, 8-32 and 1/4-20 - TGN80 - Newport MKS
Specs
Load Capacity 44.96 lbs (20.39 kg)
Width / Diameter 0.2625 ft (0.8000 dm)
Length 0.3937 ft (1.2 dm)
View Details
Floor Level Tilt Table - TT2 - DME Company
Specs
Power Air
Control Hand (optional feature); Foot (optional feature); Automatic Tilting
Features Vibrator (optional feature)
View Details