Optimal Handling Solutions Multi-Purpose Tote Dumpers JMD-1000-48

Description
Collect, transport and dump materials while saving time and reducing work related injuries Ideal for schools, hospitals, commercial and industrial applications One person can easily and safely empty loads weighing up to 600 pounds To use, roll the tote into dumper, secure tote in place and depress the 24V hand control The tote will rotate over 135° to dump contents, dump time is approximately 25 seconds Standard features: (2) 8" x 2" phenolic front wheels, (2) 8" x 3" phenolic rear casters, floor lock, 1 1/2 HP, 115V industrial motor, hand pendant control on 8 foot coil cord and (1) MPT-2 polyethylene tote
Description
Collect, transport and dump materials while saving time and reducing work related injuries Ideal for schools, hospitals, commercial and industrial applications One person can easily and safely empty loads weighing up to 600 pounds To use, roll the tote into dumper, secure tote in place and depress the 24V hand control The tote will rotate over 135° to dump contents, dump time is approximately 25 seconds Standard features: (2) 8" x 2" phenolic front wheels, (2) 8" x 3" phenolic rear casters, floor lock, 1 1/2 HP, 115V industrial motor, hand pendant control on 8 foot coil cord and (1) MPT-2 polyethylene tote

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Multi-Purpose Tote Dumpers
JMD-1000-48
Multi-Purpose Tote Dumpers JMD-1000-48
Collect, transport and dump materials while saving time and reducing work related injuries Ideal for schools, hospitals, commercial and industrial applications One person can easily and safely empty loads weighing up to 600 pounds To use, roll the tote into dumper, secure tote in place and depress the 24V hand control The tote will rotate over 135° to dump contents, dump time is approximately 25 seconds Standard features: (2) 8" x 2" phenolic front wheels, (2) 8" x 3" phenolic rear casters, floor lock, 1 1/2 HP, 115V industrial motor, hand pendant control on 8 foot coil cord and (1) MPT-2 polyethylene tote
  • Collect, transport and dump materials while saving time and reducing work related injuries
  • Ideal for schools, hospitals, commercial and industrial applications
  • One person can easily and safely empty loads weighing up to 600 pounds
  • To use, roll the tote into dumper, secure tote in place and depress the 24V hand control
  • The tote will rotate over 135° to dump contents, dump time is approximately 25 seconds
  • Standard features: (2) 8" x 2" phenolic front wheels, (2) 8" x 3" phenolic rear casters, floor lock, 1 1/2 HP, 115V industrial motor, hand pendant control on 8 foot coil cord and (1) MPT-2 polyethylene tote

Technical Specifications

  Optimal Handling Solutions
Product Category Industrial Containers
Product Number JMD-1000-48
Product Name Multi-Purpose Tote Dumpers
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Carbide Insert Packaging - 1.41X1.41X.98 (35.8 x 35.8 x 25.0 MM) 6 CELL INSERT BOX - IB06/D1 - MOCAP LLC
Specs
Container Type Box
Height 1.24 inch (31.4 mm)
Length 4.51 inch (115 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details