Optimal Handling Solutions Tilters - Floor Level: 44" Wide and 45 Degree Tilt FT20-4450

Description
Floor Level Tilters - 45 degree tilt angle standard on all units - Easily accessible with standard pallet trucks - Choice of hand or foot operated controls - Velocity fuses are standard - Self-lubricating bronze bushings on all wear points - Optional 3-phase power packs available NOTE: Steel basket shown for demonstration purposes only. Not included with purchase of this product.
Description
Floor Level Tilters - 45 degree tilt angle standard on all units - Easily accessible with standard pallet trucks - Choice of hand or foot operated controls - Velocity fuses are standard - Self-lubricating bronze bushings on all wear points - Optional 3-phase power packs available NOTE: Steel basket shown for demonstration purposes only. Not included with purchase of this product.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Tilters - Floor Level: 44" Wide and 45 Degree Tilt
FT20-4450
Tilters - Floor Level: 44" Wide and 45 Degree Tilt FT20-4450
Floor Level Tilters - 45 degree tilt angle standard on all units - Easily accessible with standard pallet trucks - Choice of hand or foot operated controls - Velocity fuses are standard - Self-lubricating bronze bushings on all wear points - Optional 3-phase power packs available NOTE: Steel basket shown for demonstration purposes only. Not included with purchase of this product.

Floor Level Tilters
- 45 degree tilt angle standard on all units
- Easily accessible with standard pallet trucks
- Choice of hand or foot operated controls
- Velocity fuses are standard
- Self-lubricating bronze bushings on all wear points
- Optional 3-phase power packs available
NOTE: Steel basket shown for demonstration purposes only. Not included with purchase of this product.

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number FT20-4450
Product Name Tilters - Floor Level: 44" Wide and 45 Degree Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-35366-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 3500 lbs (1587 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Tilt Platform, Two-Axis, 25 x 25 mm Platform, M2 & M4 - 9061-PY-M - Newport MKS
Specs
Load Capacity 2.25 lbs (1.02 kg)
Width / Diameter 0.0820 ft (0.2500 dm)
Length 0.0820 ft (0.2500 dm)
View Details
Mid-load Pan-tilt Head HP-XH25 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 22.05 to 44.1 lbs (10 to 20 kg)
View Details
Premier Gaylord Tilt Table - TT3 - DME Company
Specs
Power Air
Control Hand (optional feature); Foot (optional feature); Automatic Tilting
Features Vibrator (optional feature)
View Details