Optimal Handling Solutions Tilters - Floor Level: 50" Wide and 45 Degree Tilt FT10-5050

Description
Floor Level Tilters - 45 degree tilt angle standard on all units - Easily accessible with standard pallet trucks - Choice of hand or foot operated controls - Velocity fuses are standard - Self-lubricating bronze bushings on all wear points - Optional 3-phase power packs available NOTE: Steel basket shown for demonstration purposes only. Not included with purchase of this product.
Description
Floor Level Tilters - 45 degree tilt angle standard on all units - Easily accessible with standard pallet trucks - Choice of hand or foot operated controls - Velocity fuses are standard - Self-lubricating bronze bushings on all wear points - Optional 3-phase power packs available NOTE: Steel basket shown for demonstration purposes only. Not included with purchase of this product.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Tilters - Floor Level: 50" Wide and 45 Degree Tilt
FT10-5050
Tilters - Floor Level: 50" Wide and 45 Degree Tilt FT10-5050
Floor Level Tilters - 45 degree tilt angle standard on all units - Easily accessible with standard pallet trucks - Choice of hand or foot operated controls - Velocity fuses are standard - Self-lubricating bronze bushings on all wear points - Optional 3-phase power packs available NOTE: Steel basket shown for demonstration purposes only. Not included with purchase of this product.

Floor Level Tilters
- 45 degree tilt angle standard on all units
- Easily accessible with standard pallet trucks
- Choice of hand or foot operated controls
- Velocity fuses are standard
- Self-lubricating bronze bushings on all wear points
- Optional 3-phase power packs available
NOTE: Steel basket shown for demonstration purposes only. Not included with purchase of this product.

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number FT10-5050
Product Name Tilters - Floor Level: 50" Wide and 45 Degree Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-20366-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 2000 lbs (907 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Medium-duty Variable Speed Pan-tilt Head HP20 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 39.69 to 48.51 lbs (18 to 22 kg)
View Details
E-Z Reach Lift and Tilt Container Tilter - GLTA2-24 Pneumatic Lift & Tilt - Southworth Products Corp.
Specs
Power Air
Load Capacity 2000 lbs (907 kg)
Tilt Angle 30 degrees
View Details