Newport MKS 3 Axis Tilt & Rotation Stage, ±2.5°, Micrometers PO46BD-50

Description
The PO46BD-50 Tilt and Rotation Stage provides two independent tilt adjustments plus the added versatility of an in-plane rotation adjustment. These adjustments allow optical components like prisms and acousto-optic modulators to be oriented parallel to a desired plane, and then rotated within that plane. Differential Micrometers provide exceptional resolution. All three axes are spring-loaded to eliminate backlash. For easy insertion and removal of optical components, a mounting clamp is included. The spring-loaded clamp securely, yet gently, holds optics to the platform.For mounting to other positioners, BR3 Bridles can be used for PO46 in lieu of the removable base plate.
Request a Quote
Description
The PO46BD-50 Tilt and Rotation Stage provides two independent tilt adjustments plus the added versatility of an in-plane rotation adjustment. These adjustments allow optical components like prisms and acousto-optic modulators to be oriented parallel to a desired plane, and then rotated within that plane. Differential Micrometers provide exceptional resolution. All three axes are spring-loaded to eliminate backlash. For easy insertion and removal of optical components, a mounting clamp is included. The spring-loaded clamp securely, yet gently, holds optics to the platform.For mounting to other positioners, BR3 Bridles can be used for PO46 in lieu of the removable base plate.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3 Axis Tilt & Rotation Stage, ±2.5°, Micrometers - PO46BD-50 - Newport MKS
Irvine, CA, United States
3 Axis Tilt & Rotation Stage, ±2.5°, Micrometers
PO46BD-50
3 Axis Tilt & Rotation Stage, ±2.5°, Micrometers PO46BD-50
The PO46BD-50 Tilt and Rotation Stage provides two independent tilt adjustments plus the added versatility of an in-plane rotation adjustment. These adjustments allow optical components like prisms and acousto-optic modulators to be oriented parallel to a desired plane, and then rotated within that plane. Differential Micrometers provide exceptional resolution. All three axes are spring-loaded to eliminate backlash. For easy insertion and removal of optical components, a mounting clamp is included. The spring-loaded clamp securely, yet gently, holds optics to the platform.For mounting to other positioners, BR3 Bridles can be used for PO46 in lieu of the removable base plate.

The PO46BD-50 Tilt and Rotation Stage provides two independent tilt adjustments plus the added versatility of an in-plane rotation adjustment. These adjustments allow optical components like prisms and acousto-optic modulators to be oriented parallel to a desired plane, and then rotated within that plane. Differential Micrometers provide exceptional resolution. All three axes are spring-loaded to eliminate backlash. For easy insertion and removal of optical components, a mounting clamp is included. The spring-loaded clamp securely, yet gently, holds optics to the platform.For mounting to other positioners, BR3 Bridles can be used for PO46 in lieu of the removable base plate.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Tilt Tables
Product Number PO46BD-50
Product Name 3 Axis Tilt & Rotation Stage, ±2.5°, Micrometers
Load Capacity 11.24 lbs (5.1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Platform, Two-Axis, 65 x 65 mm Platform, 8-32 & 1/4-20 - 9063-PY - Newport MKS
Specs
Load Capacity 11.24 lbs (5.1 kg)
Width / Diameter 0.2133 ft (0.6500 dm)
Length 0.2133 ft (0.6500 dm)
View Details
Tilt Platform, Stainless Steel, 4.72 x 7.09 in., ±2.86° Range, 10-24 and 1/4-20 - TGN120 - Newport MKS
Specs
Load Capacity 101 lbs (45.88 kg)
Width / Diameter 0.3937 ft (1.2 dm)
Length 0.5906 ft (1.8 dm)
View Details
Tilt Platform, Two-Axis, 65 x 65 mm Platform, M4 & M6 - 9063-PY-M - Newport MKS
Specs
Load Capacity 11.24 lbs (5.1 kg)
Width / Diameter 0.2133 ft (0.6500 dm)
Length 0.2133 ft (0.6500 dm)
View Details