Optimal Handling Solutions Bollard - Floor Stop FSBOL-42

Description
- Unique design offers horizontal crash protection - Unit is easily inserted into base plates then locked into place - Base plate includes four pre-drilled mounting holes - Removable black rubber end caps - Welded steel construction with yellow powder coat finish
Description
- Unique design offers horizontal crash protection - Unit is easily inserted into base plates then locked into place - Base plate includes four pre-drilled mounting holes - Removable black rubber end caps - Welded steel construction with yellow powder coat finish

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bollard - Floor Stop
FSBOL-42
Bollard - Floor Stop FSBOL-42
- Unique design offers horizontal crash protection - Unit is easily inserted into base plates then locked into place - Base plate includes four pre-drilled mounting holes - Removable black rubber end caps - Welded steel construction with yellow powder coat finish

- Unique design offers horizontal crash protection
- Unit is easily inserted into base plates then locked into place
- Base plate includes four pre-drilled mounting holes
- Removable black rubber end caps
- Welded steel construction with yellow powder coat finish

Technical Specifications

  Optimal Handling Solutions
Product Category Bollards
Product Number FSBOL-42
Product Name Bollard - Floor Stop
Unlock Full Specs
to access all available technical data

Similar Products

Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details
Iluminated Bollard - Bealle Street Bollard-Illum - Niland Company
Specs
Type Traffic
Features Lights
View Details
Base Plate Mounted Security Bollard - SSB05000 - Calpipe Industries, Inc.
Specs
Height 36 inch (914 mm)
Diameter / Width 5 inch (127 mm)
Type Traffic; Landscape or Architectural; Parking, Decorative
View Details
Bollard Cover® 11
American Floor Products Co., Inc.
Specs
Height 60 inch (1524 mm)
Diameter / Width 11 inch (279 mm)
Features PlasticCover
View Details