TrafficGuard Direct, Inc. Collapsible Single Post Bollards LPHDHB

Description
TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access. This easy-to-use collapsible bollard doesn't sacrifice security. "The Original Multi-function Bollard" available sizes: LPHDHB: 30" post height, 4" clearance height, 49lb. post weight All TrafficGuard® products feature heavy duty USA steel construction Easy vehicle access when lowered Ideal for emergency vehicle access High visibility safety yellow 3M® reflective labels for added safety Rust free stainless steel pins All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow Lifetime guarantee
Description
TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access. This easy-to-use collapsible bollard doesn't sacrifice security. "The Original Multi-function Bollard" available sizes: LPHDHB: 30" post height, 4" clearance height, 49lb. post weight All TrafficGuard® products feature heavy duty USA steel construction Easy vehicle access when lowered Ideal for emergency vehicle access High visibility safety yellow 3M® reflective labels for added safety Rust free stainless steel pins All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow Lifetime guarantee

Suppliers

Company
Product
Description
Supplier Links
Collapsible Single Post Bollards - LPHDHB - TrafficGuard Direct, Inc.
Geneva, IL, USA
Collapsible Single Post Bollards
LPHDHB
Collapsible Single Post Bollards LPHDHB
TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access. This easy-to-use collapsible bollard doesn't sacrifice security. "The Original Multi-function Bollard" available sizes: LPHDHB: 30" post height, 4" clearance height, 49lb. post weight All TrafficGuard® products feature heavy duty USA steel construction Easy vehicle access when lowered Ideal for emergency vehicle access High visibility safety yellow 3M® reflective labels for added safety Rust free stainless steel pins All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow Lifetime guarantee

TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access.

This easy-to-use collapsible bollard doesn't sacrifice security. "The Original Multi-function Bollard"

available sizes:
LPHDHB: 30" post height, 4" clearance height, 49lb. post weight

  • All TrafficGuard® products feature heavy duty USA steel construction
  • Easy vehicle access when lowered
  • Ideal for emergency vehicle access
  • High visibility safety yellow
  • 3M® reflective labels for added safety
  • Rust free stainless steel pins
  • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
  • Standard finish, TGIC polyester outdoor finish RAL1028 yellow
  • Lifetime guarantee
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Bollards
Product Number LPHDHB
Product Name Collapsible Single Post Bollards
Unlock Full Specs
to access all available technical data

Similar Products

 - 28285 Bollard - Hanover Lantern, Inc.
Hanover Lantern, Inc.
Specs
Height 30.62 inch (778 mm)
Diameter / Width 4.5 inch (114 mm)
Type Landscape or Architectural
View Details
Workspace Bollards -  - Cogan USA, Inc.
Cogan USA, Inc.
Specs
Height 24 to 42 inch (610 to 1067 mm)
Diameter / Width 4.5 to 6 inch (114 to 152 mm)
Type Traffic
View Details
R-7902 Fixed and Removable Bollard -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Height 36 inch (914 mm)
Diameter / Width 4.33 inch (110 mm)
Type Landscape or Architectural
View Details