Optimal Handling Solutions Tilters - Floor Level Container: 60" x 50" Platform - 90 Degree Tilt FCT20-6050

Description
Floor Level Container Tilters - 1,000 - 4,000 lbs. capacity - 0 - 90 degree tilt angle is standard - Easily accessible with standard pallet trucks - 50" x 48" and 60" x 50" platforms are standard - Velocity fuses are standard on each cylinder of all container tilters - Choice of hand or foot operated controls - Self-lubricating bronze bushings on all wear points - External 115/1/60 AC power pack available
Description
Floor Level Container Tilters - 1,000 - 4,000 lbs. capacity - 0 - 90 degree tilt angle is standard - Easily accessible with standard pallet trucks - 50" x 48" and 60" x 50" platforms are standard - Velocity fuses are standard on each cylinder of all container tilters - Choice of hand or foot operated controls - Self-lubricating bronze bushings on all wear points - External 115/1/60 AC power pack available

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Tilters - Floor Level Container: 60" x 50" Platform - 90 Degree Tilt
FCT20-6050
Tilters - Floor Level Container: 60" x 50" Platform - 90 Degree Tilt FCT20-6050
Floor Level Container Tilters - 1,000 - 4,000 lbs. capacity - 0 - 90 degree tilt angle is standard - Easily accessible with standard pallet trucks - 50" x 48" and 60" x 50" platforms are standard - Velocity fuses are standard on each cylinder of all container tilters - Choice of hand or foot operated controls - Self-lubricating bronze bushings on all wear points - External 115/1/60 AC power pack available

Floor Level Container Tilters
- 1,000 - 4,000 lbs. capacity
- 0 - 90 degree tilt angle is standard
- Easily accessible with standard pallet trucks
- 50" x 48" and 60" x 50" platforms are standard
- Velocity fuses are standard on each cylinder of all container tilters
- Choice of hand or foot operated controls
- Self-lubricating bronze bushings on all wear points
- External 115/1/60 AC power pack available

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number FCT20-6050
Product Name Tilters - Floor Level Container: 60" x 50" Platform - 90 Degree Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Air Operated Tilt Table - ATI-335 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 3000 lbs (1361 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Mid-load Pan-tilt Head HP-XH25 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 22.05 to 44.1 lbs (10 to 20 kg)
View Details
Tilt Platform, Stainless Steel, 3.15 x 4.72 in., ±2.86° Range, 8-32 and 1/4-20 - TGN80 - Newport MKS
Specs
Load Capacity 44.96 lbs (20.39 kg)
Width / Diameter 0.2625 ft (0.8000 dm)
Length 0.3937 ft (1.2 dm)
View Details
TST Standard Tilt Table - TST60-4848 - Titan Worldwide
Specs
Power Hydraulic Cylinders
Load Capacity 6000 lbs (2721 kg)
Width / Diameter 4 ft (12.19 dm)
View Details