Optimal Handling Solutions Cargo Strapping EDGE-S7

Description
- Guard against damage from slipping and shifting loads while transporting products - Tough strapping fabric is made of polyster webbing - Tighten securely around cargo to help prevent damage and laod shifting during transit. - Spring loaded E-TRACK fittings provide quick one-handed connection to anchor point. - Both ratchet and cam buckle models tighten and release quickly - Edge Guards are reusable, durable and economical!
Description
- Guard against damage from slipping and shifting loads while transporting products - Tough strapping fabric is made of polyster webbing - Tighten securely around cargo to help prevent damage and laod shifting during transit. - Spring loaded E-TRACK fittings provide quick one-handed connection to anchor point. - Both ratchet and cam buckle models tighten and release quickly - Edge Guards are reusable, durable and economical!

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cargo Strapping
EDGE-S7
Cargo Strapping EDGE-S7
- Guard against damage from slipping and shifting loads while transporting products - Tough strapping fabric is made of polyster webbing - Tighten securely around cargo to help prevent damage and laod shifting during transit. - Spring loaded E-TRACK fittings provide quick one-handed connection to anchor point. - Both ratchet and cam buckle models tighten and release quickly - Edge Guards are reusable, durable and economical!

- Guard against damage from slipping and shifting loads while transporting products
- Tough strapping fabric is made of polyster webbing
- Tighten securely around cargo to help prevent damage and laod shifting during transit.
- Spring loaded E-TRACK fittings provide quick one-handed connection to anchor point.
- Both ratchet and cam buckle models tighten and release quickly
- Edge Guards are reusable, durable and economical!

Technical Specifications

  Optimal Handling Solutions
Product Category Banding and Strapping
Product Number EDGE-S7
Product Name Cargo Strapping
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 2523784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyester; Polyester
Width 1.97 inch (50 mm)
Length 0.0279 ft (0.0850 dm)
View Details
Woven Polypropylene Banding - wppro58h10 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Material Polypropylene (PP)
Width 0.62 inch (15.87 mm)
Length 3500 ft (10668 dm)
View Details
Poly Web Strapping with Buckles-10’ long - T-12S-10 - Buckaroos, Inc.
Specs
Material Polypropylene (PP)
Color Red
Length 10 ft (30.48 dm)
View Details
Plastic Strapping: Machine Grade Polypropylene (MPP) - MSP216C - Acme Packaging Systems, an ITW Company
Specs
Material Polypropylene (PP)
Color Clear
Width 0.25 inch (6.35 mm)
View Details