RS Components, Ltd. Strapping 9129188

Description
RS PRO TT505 Strapping
Request a Quote
Description
RS PRO TT505 Strapping
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strapping - 9129188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strapping
9129188
Strapping 9129188
RS PRO TT505 Strapping

RS PRO TT505 Strapping

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Banding and Strapping
Product Number 9129188
Product Name Strapping
Width 0.49 inch (12.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 7293013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, steel
Width 1.97 inch (50 mm)
Length 29.53 ft (90 dm)
View Details
Strapping - 9129107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyester
Width 0.59 inch (15 mm)
Length 3609 ft (11000 dm)
View Details
Strapping - 9129175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.49 inch (12.4 mm)
Length 6562 ft (20000 dm)
View Details
Ratchet Straps - 7293114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet
Width 1.77 inch (45 mm)
Length 13.12 ft (40 dm)
View Details