Optimal Handling Solutions Cross-Over Ladders COL-6-56-14

Description
Mount where you need permanent access at crossover points The upper platform features removable two sided 42" high handrail with 21" mid-rail and fixed 4" toeboards to prevent objects from rolling off Serrated steps for extra grip and safety are 24" wide and 7" deep with a step height of 10" The overall ladder width is 29" Ground legs include rubber feet for stability All welded steel construction with removable handrails Capacity is 500 pounds Meets OSHA and ANSI A14.7 standards
Description
Mount where you need permanent access at crossover points The upper platform features removable two sided 42" high handrail with 21" mid-rail and fixed 4" toeboards to prevent objects from rolling off Serrated steps for extra grip and safety are 24" wide and 7" deep with a step height of 10" The overall ladder width is 29" Ground legs include rubber feet for stability All welded steel construction with removable handrails Capacity is 500 pounds Meets OSHA and ANSI A14.7 standards

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cross-Over Ladders
COL-6-56-14
Cross-Over Ladders COL-6-56-14
Mount where you need permanent access at crossover points The upper platform features removable two sided 42" high handrail with 21" mid-rail and fixed 4" toeboards to prevent objects from rolling off Serrated steps for extra grip and safety are 24" wide and 7" deep with a step height of 10" The overall ladder width is 29" Ground legs include rubber feet for stability All welded steel construction with removable handrails Capacity is 500 pounds Meets OSHA and ANSI A14.7 standards
  • Mount where you need permanent access at crossover points
  • The upper platform features removable two sided 42" high handrail with 21" mid-rail and fixed 4" toeboards to prevent objects from rolling off
  • Serrated steps for extra grip and safety are 24" wide and 7" deep with a step height of 10"
  • The overall ladder width is 29"
  • Ground legs include rubber feet for stability
  • All welded steel construction with removable handrails
  • Capacity is 500 pounds
  • Meets OSHA and ANSI A14.7 standards

Technical Specifications

  Optimal Handling Solutions
Product Category Ladders
Product Number COL-6-56-14
Product Name Cross-Over Ladders
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 2000578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Aluminum
Height 5.58 ft (17 dm)
View Details
10' Aluminum Stepladder 300 lbs. Load Capacity - DXL2010-10 - DEWALT Industrial Tool Co.
Specs
Ladder Type Step Ladder
Material Aluminum
Weight Capacity 300 lbs (136 kg)
View Details
Aluminum Maintenance Platform -  - Layher, Inc.
Specs
Ladder Type Rolling Ladder
Material Aluminum
Weight Capacity 331 to 662 lbs (150 to 300 kg)
View Details
Safety Ladder System -  - Miller Fall Protection / Honeywell
Miller Fall Protection / Honeywell
Specs
Ladder Type Ladder System
View Details