DEWALT Industrial Tool Co. 10' Fiberglass Stepladder 375 lbs. Load Capacity DXL3410-10

Description
Product Features 375 lbs Load Capacity - Type IAA Durable top with magnet and multiple tool slots Wrap-around internal spreaders for strength and durability 25% greater step surface Double-riveted steps Heavy duty boot with maximum slip-resistant surface area
Description
Product Features 375 lbs Load Capacity - Type IAA Durable top with magnet and multiple tool slots Wrap-around internal spreaders for strength and durability 25% greater step surface Double-riveted steps Heavy duty boot with maximum slip-resistant surface area

Suppliers

Company
Product
Description
Supplier Links
10' Fiberglass Stepladder 375 lbs. Load Capacity - DXL3410-10 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
10' Fiberglass Stepladder 375 lbs. Load Capacity
DXL3410-10
10' Fiberglass Stepladder 375 lbs. Load Capacity DXL3410-10
Product Features 375 lbs Load Capacity - Type IAA Durable top with magnet and multiple tool slots Wrap-around internal spreaders for strength and durability 25% greater step surface Double-riveted steps Heavy duty boot with maximum slip-resistant surface area

Product Features

  • 375 lbs Load Capacity - Type IAA
  • Durable top with magnet and multiple tool slots
  • Wrap-around internal spreaders for strength and durability
  • 25% greater step surface
  • Double-riveted steps
  • Heavy duty boot with maximum slip-resistant surface area
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Ladders
Product Number DXL3410-10
Product Name 10' Fiberglass Stepladder 375 lbs. Load Capacity
Ladder Type Step Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 1874991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Aluminum
View Details
Knocked Down (KD) SAF-T Lock System, 4-4
Specs
Ladder Type Rolling Ladder
Height 11.67 ft (35.56 dm)
View Details
Aluminum Bridging Stairway -  - Layher, Inc.
Specs
Ladder Type Crossover Ladder
Material Aluminum
Weight Capacity 331 to 662 lbs (150 to 300 kg)
View Details
7' Fiberglass Stepladder 300 lbs. Load Capacity - DXL3010-07 - DEWALT Industrial Tool Co.
Specs
Ladder Type Step Ladder
Material Fiberglass
Weight Capacity 300 lbs (136 kg)
View Details