Optimal Handling Solutions Bollard - Removable Steel Pipe BOL-RF-48-4.5

Description
- Bollard can be used both indoors and outdoors to protect work areas, racking and personnel - Surface mounted steel base plate allows for quick and easy bollard removal - Steel base plate is bolted in place - Guard is easily inserted into base plate then locked in place - Base plate measures 10 1/4" W x 10 1/2" L x 2 1/2" handle height. - Includes four (4) pre-drilled mounting holes - Molded rubber caps are removable - Powder coated safety yellow finish -Welded steel construction
Description
- Bollard can be used both indoors and outdoors to protect work areas, racking and personnel - Surface mounted steel base plate allows for quick and easy bollard removal - Steel base plate is bolted in place - Guard is easily inserted into base plate then locked in place - Base plate measures 10 1/4" W x 10 1/2" L x 2 1/2" handle height. - Includes four (4) pre-drilled mounting holes - Molded rubber caps are removable - Powder coated safety yellow finish -Welded steel construction

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bollard - Removable Steel Pipe
BOL-RF-48-4.5
Bollard - Removable Steel Pipe BOL-RF-48-4.5
- Bollard can be used both indoors and outdoors to protect work areas, racking and personnel - Surface mounted steel base plate allows for quick and easy bollard removal - Steel base plate is bolted in place - Guard is easily inserted into base plate then locked in place - Base plate measures 10 1/4" W x 10 1/2" L x 2 1/2" handle height. - Includes four (4) pre-drilled mounting holes - Molded rubber caps are removable - Powder coated safety yellow finish -Welded steel construction

- Bollard can be used both indoors and outdoors to protect work areas, racking and personnel
- Surface mounted steel base plate allows for quick and easy bollard removal
- Steel base plate is bolted in place
- Guard is easily inserted into base plate then locked in place
- Base plate measures 10 1/4" W x 10 1/2" L x 2 1/2" handle height.
- Includes four (4) pre-drilled mounting holes
- Molded rubber caps are removable
- Powder coated safety yellow finish
-Welded steel construction

Technical Specifications

  Optimal Handling Solutions
Product Category Bollards
Product Number BOL-RF-48-4.5
Product Name Bollard - Removable Steel Pipe
Unlock Full Specs
to access all available technical data

Similar Products

 - 6382 Bollards - Hanover Lantern, Inc.
Hanover Lantern, Inc.
Specs
Height 32.62 inch (829 mm)
Diameter / Width 4.5 inch (114 mm)
Type Landscape or Architectural
View Details
Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details
Bollards - B6SD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Height 40 inch (1016 mm)
Diameter / Width 6 inch (152 mm)
Type Pedestrian; Traffic
View Details
Bollard Posts & Sleeves - 700-T1769 - Curtron Products
Specs
Diameter / Width 6 inch (152 mm)
Type Pedestrian
View Details