TrafficGuard Direct, Inc. Parking Locking Helix Lock Series Bollards HL2002S

Description
Round Post Top Lock Parking Bollards Simply a lighter-duty version of our other removable bollards, these parking bollards securely lock in place using a compatible padlock of your choosing. The internal locking mechanism is held in place by an exterior padlock, so you don't have to worry about losing proprietary keys. Simply unlock and remove your padlock, disengage the internal locking mechanism and remove the parking bollard. These are ideal for preventing unauthorized access to private parking spaces. 36" post height 2.375" post diameter Manufactured in the USA 304 stainless steel, #4 brush finish Architectural look Completely concealed locking system Flush mount when post removed Hot dipped galvanized ground sleeve and filler piece included Utilizes patented helix system Storage racks available for each size in hot dipped galvanized finish 36" tall, 2.375" OD, 13 lb. post weight
Description
Round Post Top Lock Parking Bollards Simply a lighter-duty version of our other removable bollards, these parking bollards securely lock in place using a compatible padlock of your choosing. The internal locking mechanism is held in place by an exterior padlock, so you don't have to worry about losing proprietary keys. Simply unlock and remove your padlock, disengage the internal locking mechanism and remove the parking bollard. These are ideal for preventing unauthorized access to private parking spaces. 36" post height 2.375" post diameter Manufactured in the USA 304 stainless steel, #4 brush finish Architectural look Completely concealed locking system Flush mount when post removed Hot dipped galvanized ground sleeve and filler piece included Utilizes patented helix system Storage racks available for each size in hot dipped galvanized finish 36" tall, 2.375" OD, 13 lb. post weight

Suppliers

Company
Product
Description
Supplier Links
Parking Locking Helix Lock Series Bollards - HL2002S - TrafficGuard Direct, Inc.
Geneva, IL, USA
Parking Locking Helix Lock Series Bollards
HL2002S
Parking Locking Helix Lock Series Bollards HL2002S
Round Post Top Lock Parking Bollards Simply a lighter-duty version of our other removable bollards, these parking bollards securely lock in place using a compatible padlock of your choosing. The internal locking mechanism is held in place by an exterior padlock, so you don't have to worry about losing proprietary keys. Simply unlock and remove your padlock, disengage the internal locking mechanism and remove the parking bollard. These are ideal for preventing unauthorized access to private parking spaces. 36" post height 2.375" post diameter Manufactured in the USA 304 stainless steel, #4 brush finish Architectural look Completely concealed locking system Flush mount when post removed Hot dipped galvanized ground sleeve and filler piece included Utilizes patented helix system Storage racks available for each size in hot dipped galvanized finish 36" tall, 2.375" OD, 13 lb. post weight

Round Post Top Lock Parking Bollards

Simply a lighter-duty version of our other removable bollards, these parking bollards securely lock in place using a compatible padlock of your choosing. The internal locking mechanism is held in place by an exterior padlock, so you don't have to worry about losing proprietary keys. Simply unlock and remove your padlock, disengage the internal locking mechanism and remove the parking bollard. These are ideal for preventing unauthorized access to private parking spaces.

36" post height

2.375" post diameter

  • Manufactured in the USA
  • 304 stainless steel, #4 brush finish
  • Architectural look
  • Completely concealed locking system
  • Flush mount when post removed
  • Hot dipped galvanized ground sleeve and filler piece included
  • Utilizes patented helix system
  • Storage racks available for each size in hot dipped galvanized finish
  • 36" tall, 2.375" OD, 13 lb. post weight
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Bollards
Product Number HL2002S
Product Name Parking Locking Helix Lock Series Bollards
Unlock Full Specs
to access all available technical data

Similar Products

Bollards - B4SD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Height 40 inch (1016 mm)
Diameter / Width 4 inch (102 mm)
Type Pedestrian; Traffic
View Details
Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details
Square Safety Bollard -  - MiTek Inc
Specs
Height 17 to 43 inch (432 to 1092 mm)
Type Industrial Guard
Shape Round (optional feature); Square
View Details