BB-2255 -- BOLLARD COVER® 11" X 60"
American Floor Products Co., Inc.
Bollard Cover® 11" x 60"
BB-2255
Description
Bollard Cover® 11" x 60"
-
American Floor Products Co., Inc.
Description
Bollard Cover® 11" x 60"
Technical Specifications
|
Product Category
|
Bollards |
|
Product Number
|
BB-2255 |
|
Product Name
|
Bollard Cover® 11" x 60" |
|
Height
|
60 inch (1524 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Height
18 to 42 inch (457 to 1067 mm)
Diameter / Width
48 to 120 inch (1219 to 3048 mm)
Type
Traffic
View Details
Diameter / Width
5 inch (127 mm)
Type
Pedestrian
View Details
Heartland Engineered Products, LLC
Height
40 inch (1016 mm)
Diameter / Width
6 inch (152 mm)
Type
Pedestrian; Traffic
View Details