Optimal Handling Solutions Dock Plates - Aluminum: Medium Duty Dock Plates-3/8" Thick Aluminum Plate AP-M4836

Description
Capacities up to 7,800 lbs. Standard widths from 36" to 72" Standard lengths from 24" to 60" Optional handles are provided for easy lifting and moving Aluminum diamond plate used for positive traction and safety 11 degree bend angle allows use in different height applications Custom sizes available on special order
Description
Capacities up to 7,800 lbs. Standard widths from 36" to 72" Standard lengths from 24" to 60" Optional handles are provided for easy lifting and moving Aluminum diamond plate used for positive traction and safety 11 degree bend angle allows use in different height applications Custom sizes available on special order

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dock Plates - Aluminum: Medium Duty Dock Plates-3/8" Thick Aluminum Plate
AP-M4836
Dock Plates - Aluminum: Medium Duty Dock Plates-3/8" Thick Aluminum Plate AP-M4836
Capacities up to 7,800 lbs. Standard widths from 36" to 72" Standard lengths from 24" to 60" Optional handles are provided for easy lifting and moving Aluminum diamond plate used for positive traction and safety 11 degree bend angle allows use in different height applications Custom sizes available on special order
  • Capacities up to 7,800 lbs.
  • Standard widths from 36" to 72"
  • Standard lengths from 24" to 60"
  • Optional handles are provided for easy lifting and moving
  • Aluminum diamond plate used for positive traction and safety
  • 11 degree bend angle allows use in different height applications
  • Custom sizes available on special order

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number AP-M4836
Product Name Dock Plates - Aluminum: Medium Duty Dock Plates-3/8" Thick Aluminum Plate
Unlock Full Specs
to access all available technical data

Similar Products

Top Of Ground Dock Lift - 612812 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 12000 lbs (5442 kg)
View Details
 - 3250927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
VESTIL Edge-O-Dock Levelers - VES803 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Leveler
Weight Capacity 25000 lbs (11338 kg)
Length 324 inch (8230 mm)
View Details
Save-T® Portable Poly Curb Ramp - 1794 - Curtron Products
Specs
Equipment Type Dock Ramp
Equipment Material Plastic
View Details