Checkers General-Purpose Utility Wheel Chocks, Roped Pair, 30,000 lb Load Capacity, 27-32 in. Tires - UC1400-4.5-P UC1400-4.5-P

Description
The Checkers™ general-purpose UC1400 wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and utility vehicles. Rated for vehicles with tire sizes up to 32 in. (81.3 cm) diameter and gross vehicle operating weight up to 60,000 lbs. (27,215 kg) . For tires with up to a 32" outside dia. Rated for vehicles with a gross operating weight up to 60,000 lbs. Weather-resistant, lightweight polyurethane Resistant to oils, fuels, and solvents Easy-grip carrying handle Eyebolt for ropes or chains High visibility orange color Available in two weights, 4.5 lbs. (UC1400-4.5), and 6 lbs. (UC1400-6)
Description
The Checkers™ general-purpose UC1400 wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and utility vehicles. Rated for vehicles with tire sizes up to 32 in. (81.3 cm) diameter and gross vehicle operating weight up to 60,000 lbs. (27,215 kg) . For tires with up to a 32" outside dia. Rated for vehicles with a gross operating weight up to 60,000 lbs. Weather-resistant, lightweight polyurethane Resistant to oils, fuels, and solvents Easy-grip carrying handle Eyebolt for ropes or chains High visibility orange color Available in two weights, 4.5 lbs. (UC1400-4.5), and 6 lbs. (UC1400-6)

Suppliers

Company
Product
Description
Supplier Links
General-Purpose Utility Wheel Chocks, Roped Pair, 30,000 lb Load Capacity, 27-32 in. Tires - UC1400-4.5-P - UC1400-4.5-P - Checkers
Broomfield, CO, United States
General-Purpose Utility Wheel Chocks, Roped Pair, 30,000 lb Load Capacity, 27-32 in. Tires - UC1400-4.5-P
UC1400-4.5-P
General-Purpose Utility Wheel Chocks, Roped Pair, 30,000 lb Load Capacity, 27-32 in. Tires - UC1400-4.5-P UC1400-4.5-P
The Checkers™ general-purpose UC1400 wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and utility vehicles. Rated for vehicles with tire sizes up to 32 in. (81.3 cm) diameter and gross vehicle operating weight up to 60,000 lbs. (27,215 kg) . For tires with up to a 32" outside dia. Rated for vehicles with a gross operating weight up to 60,000 lbs. Weather-resistant, lightweight polyurethane Resistant to oils, fuels, and solvents Easy-grip carrying handle Eyebolt for ropes or chains High visibility orange color Available in two weights, 4.5 lbs. (UC1400-4.5), and 6 lbs. (UC1400-6)

The Checkers™ general-purpose UC1400 wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and utility vehicles. Rated for vehicles with tire sizes up to 32 in. (81.3 cm) diameter and gross vehicle operating weight up to 60,000 lbs. (27,215 kg) .

  • For tires with up to a 32" outside dia.
  • Rated for vehicles with a gross operating weight up to 60,000 lbs.
  • Weather-resistant, lightweight polyurethane
  • Resistant to oils, fuels, and solvents
  • Easy-grip carrying handle
  • Eyebolt for ropes or chains
  • High visibility orange color
  • Available in two weights, 4.5 lbs. (UC1400-4.5), and 6 lbs. (UC1400-6)
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number UC1400-4.5-P
Product Name General-Purpose Utility Wheel Chocks, Roped Pair, 30,000 lb Load Capacity, 27-32 in. Tires - UC1400-4.5-P
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Orange
Weight Capacity 30000 lbs (13605 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Recessed Dock Lift - T2-50810 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
Save-T® Portable Poly Curb Ramp - 1794 - Curtron Products
Specs
Equipment Type Dock Ramp
Equipment Material Plastic
View Details
12
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Black
View Details