Optima Packaging Group GmbH Filling and Closing Machine for Liquid, Pasty and Powdery Products OPTIMA MPS

Description
The OPTIMA MPS is a modular machine specially designed for the packaging of food and chemicals. Liquids dossing or filling systems for powders can be integrated. The two-lane solution for stable, self supporting containers can flexibly fill liquid into formats ranging from cylindrical bottles to canisters. The mass flow filling system is installed on a mobile filling trolley, which allows quick product changeovers while reliably preventing cross-contamination. Additional functions such as handling processes, sealing, flushing, inspection and more can be integrated. The highly accessible system with explosion protection can also be equipped with a CIP unit. Features: Filling Filling process in protective gas for reduced oxygen contents in the packaging is optional Suction nozzles or suction bell for reduced dust emergence during filling is optional Filling systems coordinated to the product Freely programmable filling nozzle movement and filling speed for below/over or bottom-up filling Filling station on the module trolley for a quick change and separate cleaning Hot filling possible Multi-component filling with different volumes is possible Optimized filling process by spinning the container Agitator systems for preventing product separation are optional Synchronization interface for the bottling plant Vibrating the containers under the filling positions for product compaction and optimal utilization of the container's volume Adding booklets, leaflets, spoon/spatula or give-aways possible as an option Dosing/Weighing 100% tare/gross weighing 200 parameter sets can be stored in the recipe memory Alternative volumetric or gravimetric positioning Gross weight check Identifying and adjusting for fluctuations in the bulk weight High-precision positioning for constant filling weight/volume Precise topping-up for small amounts for reducing the amount of product loss is optional Dosing amount adjustment: freely programmable, adjustable intake and dosing time, adjustable return suction Different dosing technologies are available Volumetric dosing with auger filler Containers Container or cap feed as bulk goods via fully automatic sorting and optional storage bin Raising the container when filling to prevent dust accumulation Container classification using a portioning device Container classification via the infeed screw Container transport using pucks for flexible production and fast conversion Centering the container for the optimal positioning of the containers below the work stations Cycled container transport Maximizing performance due to double-track container transport with the same number of filling positions Optimized container transport for preventing splashing in little headroom Very gentle processing of the containers Processing different container shapes
Description
The OPTIMA MPS is a modular machine specially designed for the packaging of food and chemicals. Liquids dossing or filling systems for powders can be integrated. The two-lane solution for stable, self supporting containers can flexibly fill liquid into formats ranging from cylindrical bottles to canisters. The mass flow filling system is installed on a mobile filling trolley, which allows quick product changeovers while reliably preventing cross-contamination. Additional functions such as handling processes, sealing, flushing, inspection and more can be integrated. The highly accessible system with explosion protection can also be equipped with a CIP unit. Features: Filling Filling process in protective gas for reduced oxygen contents in the packaging is optional Suction nozzles or suction bell for reduced dust emergence during filling is optional Filling systems coordinated to the product Freely programmable filling nozzle movement and filling speed for below/over or bottom-up filling Filling station on the module trolley for a quick change and separate cleaning Hot filling possible Multi-component filling with different volumes is possible Optimized filling process by spinning the container Agitator systems for preventing product separation are optional Synchronization interface for the bottling plant Vibrating the containers under the filling positions for product compaction and optimal utilization of the container's volume Adding booklets, leaflets, spoon/spatula or give-aways possible as an option Dosing/Weighing 100% tare/gross weighing 200 parameter sets can be stored in the recipe memory Alternative volumetric or gravimetric positioning Gross weight check Identifying and adjusting for fluctuations in the bulk weight High-precision positioning for constant filling weight/volume Precise topping-up for small amounts for reducing the amount of product loss is optional Dosing amount adjustment: freely programmable, adjustable intake and dosing time, adjustable return suction Different dosing technologies are available Volumetric dosing with auger filler Containers Container or cap feed as bulk goods via fully automatic sorting and optional storage bin Raising the container when filling to prevent dust accumulation Container classification using a portioning device Container classification via the infeed screw Container transport using pucks for flexible production and fast conversion Centering the container for the optimal positioning of the containers below the work stations Cycled container transport Maximizing performance due to double-track container transport with the same number of filling positions Optimized container transport for preventing splashing in little headroom Very gentle processing of the containers Processing different container shapes

Suppliers

Company
Product
Description
Supplier Links
Filling and Closing Machine for Liquid, Pasty and Powdery Products - OPTIMA MPS - Optima Packaging Group GmbH
Schwaebisch Hall, Germany
Filling and Closing Machine for Liquid, Pasty and Powdery Products
OPTIMA MPS
Filling and Closing Machine for Liquid, Pasty and Powdery Products OPTIMA MPS
The OPTIMA MPS is a modular machine specially designed for the packaging of food and chemicals. Liquids dossing or filling systems for powders can be integrated. The two-lane solution for stable, self supporting containers can flexibly fill liquid into formats ranging from cylindrical bottles to canisters. The mass flow filling system is installed on a mobile filling trolley, which allows quick product changeovers while reliably preventing cross-contamination. Additional functions such as handling processes, sealing, flushing, inspection and more can be integrated. The highly accessible system with explosion protection can also be equipped with a CIP unit. Features: Filling Filling process in protective gas for reduced oxygen contents in the packaging is optional Suction nozzles or suction bell for reduced dust emergence during filling is optional Filling systems coordinated to the product Freely programmable filling nozzle movement and filling speed for below/over or bottom-up filling Filling station on the module trolley for a quick change and separate cleaning Hot filling possible Multi-component filling with different volumes is possible Optimized filling process by spinning the container Agitator systems for preventing product separation are optional Synchronization interface for the bottling plant Vibrating the containers under the filling positions for product compaction and optimal utilization of the container's volume Adding booklets, leaflets, spoon/spatula or give-aways possible as an option Dosing/Weighing 100% tare/gross weighing 200 parameter sets can be stored in the recipe memory Alternative volumetric or gravimetric positioning Gross weight check Identifying and adjusting for fluctuations in the bulk weight High-precision positioning for constant filling weight/volume Precise topping-up for small amounts for reducing the amount of product loss is optional Dosing amount adjustment: freely programmable, adjustable intake and dosing time, adjustable return suction Different dosing technologies are available Volumetric dosing with auger filler Containers Container or cap feed as bulk goods via fully automatic sorting and optional storage bin Raising the container when filling to prevent dust accumulation Container classification using a portioning device Container classification via the infeed screw Container transport using pucks for flexible production and fast conversion Centering the container for the optimal positioning of the containers below the work stations Cycled container transport Maximizing performance due to double-track container transport with the same number of filling positions Optimized container transport for preventing splashing in little headroom Very gentle processing of the containers Processing different container shapes

The OPTIMA MPS is a modular machine specially designed for the packaging of food and chemicals. Liquids dossing or filling systems for powders can be integrated. The two-lane solution for stable, self supporting containers can flexibly fill liquid into formats ranging from cylindrical bottles to canisters. The mass flow filling system is installed on a mobile filling trolley, which allows quick product changeovers while reliably preventing cross-contamination. Additional functions such as handling processes, sealing, flushing, inspection and more can be integrated. The highly accessible system with explosion protection can also be equipped with a CIP unit.

Features:

Filling

  • Filling process in protective gas for reduced oxygen contents in the packaging is optional
  • Suction nozzles or suction bell for reduced dust emergence during filling is optional
  • Filling systems coordinated to the product
  • Freely programmable filling nozzle movement and filling speed for below/over or bottom-up filling
  • Filling station on the module trolley for a quick change and separate cleaning
  • Hot filling possible
  • Multi-component filling with different volumes is possible
  • Optimized filling process by spinning the container
  • Agitator systems for preventing product separation are optional
  • Synchronization interface for the bottling plant
  • Vibrating the containers under the filling positions for product compaction and optimal utilization of the container's volume
  • Adding booklets, leaflets, spoon/spatula or give-aways possible as an option

Dosing/Weighing

  • 100% tare/gross weighing
  • 200 parameter sets can be stored in the recipe memory
  • Alternative volumetric or gravimetric positioning
  • Gross weight check
  • Identifying and adjusting for fluctuations in the bulk weight
  • High-precision positioning for constant filling weight/volume
  • Precise topping-up for small amounts for reducing the amount of product loss is optional
  • Dosing amount adjustment: freely programmable, adjustable intake and dosing time, adjustable return suction
  • Different dosing technologies are available
  • Volumetric dosing with auger filler

Containers

  • Container or cap feed as bulk goods via fully automatic sorting and optional storage bin
  • Raising the container when filling to prevent dust accumulation
  • Container classification using a portioning device
  • Container classification via the infeed screw
  • Container transport using pucks for flexible production and fast conversion
  • Centering the container for the optimal positioning of the containers below the work stations
  • Cycled container transport
  • Maximizing performance due to double-track container transport with the same number of filling positions
  • Optimized container transport for preventing splashing in little headroom
  • Very gentle processing of the containers
  • Processing different container shapes
Supplier's Site

Technical Specifications

  Optima Packaging Group GmbH
Product Category Packaging Machines
Product Number OPTIMA MPS
Product Name Filling and Closing Machine for Liquid, Pasty and Powdery Products
Machine Type Closing; Filling
Unlock Full Specs
to access all available technical data

Similar Products

Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Electric/Hydraulic Palletizer - PL-2524 - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Hot Melt Filling System - Flex Fill 60 - Prosys
Specs
Machine Type Filling; FillSeal
Packaging Tins, sticks and jars
Closing Method CapLid
View Details
Heat Sealers - 3296052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details