Optima Packaging Group GmbH Datasheets for Packaging Machines
Packaging machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation.
Packaging Machines: Learn more
| Product Name | Notes |
|---|---|
| Features: Filling Filling process in protective gas for reduced oxygen contents in the packaging is optional Freely programmable filling nozzle movement and filling speed for below/over or bottom-up filling Filling... | |
| Features: Filling Filling process in protective gas for reduced oxygen contents in the packaging is optional Suction nozzles or suction bell for reduced dust emergence during filling is optional Filling... | |
| Features: Filling Filling systems coordinated to the product Freely programmable filling nozzle movement and filling speed for below/over or bottom-up filling Dosing/Weighing Different dosing technologies are available Containers Container classification... | |
| Features: Filling Freely programmable filling nozzle movement and filling speed for below/over or bottom-up filling Filling station on the module trolley for a quick change and separate cleaning Hot filling... | |
| Features: Filling Freely programmable filling nozzle movement and filling speed for below/over or bottom-up filling Hot filling possible Agitator systems for preventing product separation are optional Dosing/Weighing 200 parameter sets... | |
| Features: Filling Suction nozzles or suction bell for reduced dust emergence during filling is optional Dosing/Weighing Identifying and adjusting for fluctuations in the bulk weight High-precision positioning for constant filling... | |
| Features: Pouch Packaging System for microplates Pouches with or without zipper Uses pre-made pouches Can be integrated with a production line Stand-alone functionality Vacuum packaging Dessicant dispenser Thermotransfer printing on... | |
| Features: All commercially available ready-to-use syringes (glass and plastic) All commercially available safety devices Gently objective handling Simple operation Compact design Continuously working Easy and fast format change Very good... | |
| Features: All commercially available ready-to-use syringes (glass and plastic) All commercially available syringes nested in tubs and bags Aseptic fields of application Dosing system: Rotary piston system, peristaltic pump system,... | |
| Features: Aseptic fields of application Gently objective handling Compensating for height tolerance Simple operation Intermittent operation or continuously working Compact design Appropriate for oRABS, cRABS and Isolator Very good ability... | |
| Features: Aseptic fields of application Gently objective handling Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional Simple operation Intermittent operation... | |
| Features: ATEX model optional Dosing system: Mass flow with CIP/ SIP optional Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional... | |
| Features: ATEX model optional Gently objective handling Dosing system: Mass flow with CIP/ SIP optional Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP... | |
| Features: Gently objective handling Simple operation Continuously working Processability of all commercial closures Small amount of format parts Adjustable screwing functions up to 24,000 Pieces/h | |
| Features: Metal detection based on measurement of magnetic permeability Check-weighing process with industrial load cells Rejection pushers mounted on a separated frame to avoid any vibrations 5 separate servo driven... | |
| Containers Container classification using a rotary feeder Container classification via the infeed screw Container transport using pucks for flexible production and fast conversion Cycled container transport Shapes User-friendly, fast and... | |
| Features include: Containers Container classification via the infeed screw Container transport using pucks for flexible production and fast conversion Cycled container transport Continuous container transport Very gentle processing of the... | |
| Features include: Containers Container or cap feed as bulk goods via fully automatic sorting and optional storage bin Container classification using a rotary feeder Container transport using pucks for flexible... | |
| Features: Filling Filling process in protective gas for reduced oxygen contents in the packaging is optional Suction nozzles or suction bell for reduced dust emergence during filling is optional Filling... | |
| Features: Filling Filling systems coordinated to the product Closing systems coordinated to the product Hot filling possible Dosing/Weighing High-precision positioning for constant filling weight/volume Containers Container or cap feed as... | |
| Features: Filling Filling systems coordinated to the product Freely programmable filling nozzle movement and filling speed for below/over or bottom-up filling Multi-component filling with different volumes is possible Optimized filling... | |
| Features: Filling Suction nozzles or suction bell for reduced dust emergence during filling is optional Filling systems coordinated to the product Synchronization interface for the bottling plant Vibrating the containers... | |
| Features: Filling: Filling process in protective gas for reduced oxygen contents in the packaging is optional Suction nozzles or suction bell for reduced dust emergence during filling is optional Filling... | |
| Features: 1-lane supply Aseptic fields of application Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional Intermittent operation Compact design Appropriate... | |
| Features: Filling process in protective gas for reduced oxygen contents in the packaging is optional Suction nozzles or suction bell for reduced dust emergence during filling is optional Filling systems... | |
| SoftCan® opens a whole new packaging world for you as a manufacturer and for your customers. Discover the multiple benefits of this genial packaging concept for your product and realize... | |
| The OPTIMA MPS is a modular machine specially designed for the packaging of food and chemicals. Liquids dossing or filling systems for powders can be integrated. The two-lane solution for... | |
| Advantages Quality: high seal integrity, non-compliant packs are rejected automatically Flexibility: able to run a wide range of papers and films Validation: Fully validatable, GMP, CE and OSHA compliant Processes... | |
| Advantages: Printing: In-line flexographic printing of wallet Compliance: Complies with the industry standards of sterility Flexibility: Processes crepe and hard kraft walleting materials Validation: Fully validated, GMP, CE and OSHA... | |
| Dosing/Weighing features: 100% tare/gross weighing Alternative volumetric or gravimetric positioning Gross weight check Identifying and adjusting for fluctuations in the bulk weight High-precision positioning for constant filling weight/volume Volumetric dosing... | |
| Features include: Dosing/Weighing 100% tare/gross weighing 200 parameter sets can be stored in the recipe memory Alternative volumetric or gravimetric positioning Gross weight check Identifying and adjusting for fluctuations in... | |
| Features of the buffering system INOVA SP include: 1-lane supply All commercially available ready-to-use syringes (glass and plastic) Simple operation First-in-first-out principle Intermittent operation Compact design Very good accessibility Small... | |
| Features: Dosing/Weighing 100% tare/gross weighing 200 parameter sets can be stored in the recipe memory Alternative volumetric or gravimetric positioning Gross weight check Identifying and adjusting for fluctuations in the... | |
| Features: 1-lane supply All commercially available ready-to-use syringes (glass and plastic) Simple operation Nested syringes Intermittent operation Compact design Horizontal and longitudinal processing of the tubs is possible Very good... | |
| Features: 100% In-Process-Control (100% IPC) ATEX model optional Gently objective handling Dosing system: Mass flow with CIP/ SIP optional Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system... | |
| Features: All commercially available ready-to-use syringes (glass and plastic) Gently objective handling Simple operation Compact design Continuously working Easy and fast format change Very good accessibility Small amount of format... | |
| Features: Aseptic fields of application Gently objective handling Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional Statistical In-Process-Control (IPC) Cold... | |
| Features: Gently objective handling Dosing system: Mass flow with CIP/ SIP optional Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional... | |
| Features: Modular and scalable machine concept Visualization by a touch display Batch administration Recipe-controlled parameterization Alarm management Local control units Individual lifting units for each process module up to 1,200... | |
| Features: Output: up to 1,200 products/min (multi lane, single lane solutions available) Web speed: up to 70 m/min Web width: max. 320 mm (special widths on request) | |
| Features: up to 1,200 products/min (multi lane, single lane solutions available) up to 60 m/min max. 320 mm (special widths on request) | |
| For packaging baby diapers and training pants, high performance and reduced package dimensions are in demand. Adapted to these requirements, the OPTIMA LS OS3 packaging machine offers maximum flexibility and... | |
| For packaging light incontinence products, high performance and a huge variety of packages are in demand. Adapted to these requirements, the OPTIMA ON3 OSI bag packer and packaging machine offers... | |
| For packaging panty liners or sanitary napkins (regular or ultra thin), either flat or folded and wrapped, high performance and a huge variety of packages are in demand. Adapted to... | |
| Fully integrated counting, stacking, and packing machine for maximum process control and operability. The Packaging Machine OPTIMA PAKSIS A6 assures quick and easy installation and start up. Full servo technology... | |
| High output for small packages. The OPTIMA HS1 OS1 packaging system stands-out due to its reliability and wide variety of packaging format selections. Due to its compact design and simple... | |
| High packaging quality is always the crucial factor. The OPTIMA HS OS3 bag packer and packaging provides the right packaging to best showcase logos and printing at the point of... | |
| lternatively to 4 Side Seal Packaging Machine rotative OPTIMA 4SS, Optima Life Science offers reciprocating platen sealing machines, which pack medical, pharmaceutical or diagnostic devices into pouches at high production... | |
| Mixtures, sensitive granulates or powders require specific portioning solutions. For these applications, the function principle of OPTIMA VD portioning systems suits these requirements very well, featuring two pneumatically driven closing... | |
| The B1.1 system is a packaging solution tailored to your needs. In addition to the small footprint, this system offers product buffering during the production process. Select from different bag... | |
| The DS1 semi- or fully automatic packaging system permits entry into the fully automatic packaging of baby diapers at a low investment level. The fully automatic DS1 is available with... | |
| The features of the Auger filler OPTIMA SD1 include: Dosing/Weighing 100% tare/gross weighing 200 parameter sets can be stored in the recipe memory Alternative volumetric or gravimetric positioning Gross weight... | |
| The OPTIMA FCS OS1 packaging system offers the highest input and output for small products and small packages. The straightforward and compact design allows installation in challenging spaces. A fast... | |
| The OPTIMA HS OS7 bagger and packaging machine combines multiple decades of experience as the technological leader with unrivalled quality in machine engineering. The user’s individual requirements set the standard... | |
| The OPTIMA OS5 bag packer and packaging machine offers a new method for packaging tissue paper into either polyethylene bags or polyethylene film with the integration of reasonable product compression... | |
| The OPTIMA OSR bag packer and packaging machine can handle tissue products of all types, supporting all required roll product formations of kitchen towels and bathroom tissue in one or... | |
| The OPTIMA WWM loads pre-packed wet wipes into PE bags. The machine concept is based on the LBV series which can be found in most of the countries around the... | |
| The web tension and cutting behaviour of complex wound dressings can often be challenging. Combining long-standing experience with innovative technologies – thus creating a whole new approach - is vital... | |
| Whether compressed large packages or sales packages with excellent visual and haptic quality, this segment is characterized by strongly varying requirements. Modular packaging machines such as the OPTIMA LS OS8... |