OptiFuse

Fuse Holders, LPR-02, In-Line ATO/ATC® Blade, #14AWG-20A

LPR-02B-14R

Description
Fuse Holders, LPR-02, In-Line ATO/ATC® Blade, #14AWG-20A
Description
Fuse Holders, LPR-02, In-Line ATO/ATC® Blade, #14AWG-20A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Holders, LPR-02, In-Line ATO/ATC® Blade, #14AWG-20A</p> - LPR-02B-14R - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Holders, LPR-02, In-Line ATO/ATC® Blade, #14AWG-20A


LPR-02B-14R

Fuse Holders, LPR-02, In-Line ATO/ATC® Blade, #14AWG-20A

LPR-02B-14R
Fuse Holders, LPR-02, In-Line ATO/ATC® Blade, #14AWG-20A

Fuse Holders, LPR-02, In-Line ATO/ATC® Blade, #14AWG-20A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number LPR-02B-14R
Product Name

Fuse Holders, LPR-02, In-Line ATO/ATC® Blade, #14AWG-20A

Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - VF-506A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Rated Operating Voltage 250 volts
View Details
THM Maxi Auto Blade Fuse Holder - 3581 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting THM
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details