OptiFuse

Fuse Holders, LPM-01, In-Line MINI® Blade, #14AWG - 20A

LPM-01B-14B

Description
Fuse Holders, LPM-01, In-Line MINI® Blade, #14AWG - 20A
Description
Fuse Holders, LPM-01, In-Line MINI® Blade, #14AWG - 20A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Holders, LPM-01, In-Line MINI® Blade, #14AWG - 20A</p> - LPM-01B-14B - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Holders, LPM-01, In-Line MINI® Blade, #14AWG - 20A


LPM-01B-14B

Fuse Holders, LPM-01, In-Line MINI® Blade, #14AWG - 20A

LPM-01B-14B
Fuse Holders, LPM-01, In-Line MINI® Blade, #14AWG - 20A

Fuse Holders, LPM-01, In-Line MINI® Blade, #14AWG - 20A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number LPM-01B-14B
Product Name

Fuse Holders, LPM-01, In-Line MINI® Blade, #14AWG - 20A

Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - V-13E Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuse Holder - 334179 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
SMT-Vertical Entry Mini Auto Fuse Holder - 3588 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
PC-Board Mount Fuse Clip (with End Stops) - 8091A3399-10 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Mounting PC Mount
View Details