OptiFuse

Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 12 Pole

BLC-112-G

Description
Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 12 Pole
Description
Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 12 Pole

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 12 Pole</p> - BLC-112-G - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 12 Pole


BLC-112-G

Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 12 Pole

BLC-112-G
Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 12 Pole

Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 12 Pole

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number BLC-112-G
Product Name

Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 12 Pole

Mounting Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - VF-211KP -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holder - 2422 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 400 amps
View Details
Solder Lug Fuse Clip-Flat Tab - 3533 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Fuse Carrier for 5x20mm fuses - 80920210 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details