OptiFuse

Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 6 Pole

BLC-106-G

Description
Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 6 Pole
Description
Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 6 Pole

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 6 Pole</p> - BLC-106-G - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 6 Pole


BLC-106-G

Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 6 Pole

BLC-106-G
Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 6 Pole

Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 6 Pole

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number BLC-106-G
Product Name

Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 6 Pole

Mounting Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

2 Pole Fuse Holder - 1492-FB2C30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
SMT 2 in 1 Auto Blade Holder, Yellow - 3587-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Fuse Holders - 5234933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
Fuse Blocks - VF-200H -  - VICFUSE
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details