191021-002 -- DUPLEX ZIPCORD 1.6MM
Opticonx, Inc.
Duplex Zipcord 1.6mm
191021-002
Suppliers
Duplex Zipcord 1.6mm
191021-002
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
191021-002 |
|
Product Name
|
Duplex Zipcord 1.6mm |
|
Cable Type
|
Duplex
|
|
Fiber Mode
|
Multimode
|
|
Number of Fibers
|
2
|
Unlock Full Specs
to access all available technical data
Similar Products
Core Size
3000 µm (118 mils)
Features
Other; OM2
View Details
Cable Type
Simplex; Duplex (optional feature)
Fiber Mode
SingleMode
Core Size
900 µm (35.43 mils)
View Details
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
SingleMode
Number of Fibers
2
View Details
Core Size
2200 µm (86.61 mils)
Bending Radius
40 mm (1.57 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details