Optibelt Corporation USA Belts Industrial Transmission 300H100

Description
TIMING BELT, 60TEETH, 1/2INCH PITCH, 1X30INCH. FREE 2 YEAR RADWELL WARRANTY
Description
TIMING BELT, 60TEETH, 1/2INCH PITCH, 1X30INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Belts Industrial Transmission - 68008028 - Radwell International
Willingboro, NJ, United States
Belts Industrial Transmission
68008028
Belts Industrial Transmission 68008028
TIMING BELT, 60TEETH, 1/2INCH PITCH, 1X30INCH. FREE 2 YEAR RADWELL WARRANTY

TIMING BELT, 60TEETH, 1/2INCH PITCH, 1X30INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flat Belts
Product Number 68008028
Product Name Belts Industrial Transmission
Application PowerTransmission
Unlock Full Specs
to access all available technical data

Similar Products

Link Belts - 7005516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pur elastomer
Width 0.6693 inch (17 mm)
Length 197 inch (5000 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Polyurethane Knitted Endless Belt - P6120 - Megadyne Americas
Specs
Application General Purpose
Material Polyester; Polyurethane
Thickness 0.0591 inch (1.5 mm)
View Details